EN
  • EN
  • DE

NCP1381DR2G

Part No NCP1381DR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Low-Standby High Performance PWM Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 15V
Supply Voltage 10 V ~ 20 V
Fault Protection Over Load, Over Temperature, Over Voltage, Short Circuit
Operating Temperature Range 0°C ~ 125°C (TJ)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1230044-NCP1381DR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1381
Introduction Date October 20, 2005
ECCN EAR99
Country of Origin NCP1380ADR2G
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCP1381DR2G CAD Model

Description

ON Semiconductor NCP1381DR2G PWM Current-Mode Controller

The NCP1381DR2G is a high-performance PWM current-mode controller designed by ON Semiconductor for a wide range of power supply applications. This integrated circuit is specifically tailored for efficient and reliable operation in AC-DC converters, offline battery chargers, and DC-DC converters. It is a versatile component that combines a multitude of features to simplify the design of power supply systems while enhancing their performance and energy efficiency.

One of the key features of the NCP1381DR2G is its high-frequency operation capability, which allows for smaller and lighter passive components, thereby reducing the overall size and cost of the power supply. This controller operates at a fixed frequency in continuous conduction mode, which provides a stable and predictable performance across various load conditions.

The NCP1381DR2G incorporates a range of protection features to ensure the longevity and safety of the power supply system. Overcurrent protection (OCP), overvoltage protection (OVP), and undervoltage lockout (UVLO) are all integral to the device, safeguarding the power supply and connected components against various fault conditions. Additionally, the built-in brown-out protection ensures stable operation during fluctuations in the input voltage.

This PWM controller also features an adjustable dead-time control for improved efficiency, as well as an internal ramp compensation to maintain stability over a wide range of output voltages and inductor values. The soft-start function minimizes inrush current during startup, contributing to the overall reliability of the power supply.

The NCP1381DR2G comes in a compact SOIC-7 package, making it suitable for space-constrained applications. Its high level of integration allows designers to minimize external component count, leading to a more straightforward and cost-effective design process. Whether for consumer electronics, industrial systems, or communication devices, the NCP1381DR2G from ON Semiconductor is a robust choice for modern power supply solutions.

For detailed technical specifications, application notes, and support materials, designers and engineers are encouraged to consult the official ON Semiconductor documentation and resources.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7186 $60.1510
85+ $1.4103 $119.8755
130+ $1.3664 $177.6320
175+ $1.3225 $231.4375
230+ $1.2786 $294.0780
305+ $1.1458 $349.4690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess