EN
  • EN
  • DE

MCP79512-I/MS

Part No MCP79512-I/MS
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR SPI 10MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Microchip Technology
Package Tube
Type Clock/Calendar
Features Alarm, EEPROM, Leap Year, Square Wave Output, SRAM, Unique ID
Memory Size 64B
Date Format YY-MM-DD-dd
Interface SPI
Voltage - Supply 1.8V ~ 3.6V
Voltage - Supply, Battery 1.3V ~ 3.6V
Current - Timekeeping (Max) 1µA @ 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number MCP79512
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338396-MCP79512-I/MS
Ultra Librarian 3D Model Ultra Librarian MCP79512-I/MS CAD Model

Description

Product Overview: MCP79512-I/MS from Microchip Technology

The MCP79512-I/MS is a high-performance, feature-rich Real-Time Clock/Calendar (RTCC) from Microchip Technology, designed to offer precise timekeeping along with a multitude of additional functions. This integrated circuit is a perfect choice for applications that require accurate timekeeping, data logging, or time-stamping, such as industrial devices, consumer electronics, and communication infrastructure.

Key Features

  • Accurate Timekeeping: Built-in digital trimming/calibration ensures precise timekeeping that can compensate for crystal variations and temperature changes.
  • Battery-Backed Operation: It includes a battery-backup input for continuous timekeeping even when the main power is unavailable.
  • Memory: Integrated EEPROM and unique ID allow for secure storage of critical data and can be used for device serialization.
  • Communication: The device supports I2C communication for easy integration into existing systems.
  • Package: Available in an MSOP-8 (Micro Small Outline Package) footprint, which is ideal for space-constrained applications.
  • Temperature Range: Operates across an industrial temperature range, making it suitable for a variety of environments.
  • Versatility: It can be used in systems that require an external crystal or those that use an internal oscillator.

Applications

The MCP79512-I/MS is versatile and can be used in various applications, including:

  • Smart energy and metering
  • Industrial and factory automation
  • Consumer electronics
  • Automotive systems
  • Networking equipment

Why Choose MCP79512-I/MS?

With its precision timekeeping, battery backup, and additional memory features, the MCP79512-I/MS is an excellent solution for systems that require reliable and accurate time data. Its robust serial interface and compact package make it a highly integrated and convenient choice for designers looking to enhance their systems with minimal additional components and footprint. Microchip Technology's commitment to quality ensures that the MCP79512-I/MS is a reliable component for your time-critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Nisshinbo Micro Devices Inc.
IC RTC CLOCK/CALENDAR I2C 12QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess