EN
  • EN
  • DE

XHGAWT-00-0000-00000LXE1

Part No XHGAWT-00-0000-00000LXE1
Manufacturer Cree Inc.
Catalog LED Lighting - White
Description LED XLAMP COOL WHITE 6500K 3030
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White, Cool
CCT (K) 6500K
Flux @ 25°C, Current - Test 29lm (27lm ~ 31lm)
Current - Test 65mA
Voltage - Forward (Vf) (Typ) 2.9V
Lumens/Watt @ Current - Test 154 lm/W
CRI (Color Rendering Index) 75 (Typ)
Current - Max 350mA
Viewing Angle 130°
Mounting Type Surface Mount
Case / Package 1212 (3030 Metric)
Supplier Device Package 3030
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.072\;5;9;7;10;8;3;4;2;3;1;602001;1528;2007;475;492;976;516;1642;90;350;1080;3147;1830;478;4334;600288;160;67;1416;1214;10;1516;3970;846;1510;897;425;3010;1568;404;1497;264;365;2679;751;28;732;5962;4061;818;0;99835;9874;56434;99837;10693;19533;99838;116008;7944;10017;5844;68384;36311;56435;98087;68385;29995;61769;61770;73130;99836;67977;67976;139922;38481;22782;22783;44758;77180;44759;44499;44757;31146;31147;44552;44555;44559;48719;89476;111514;117185;30007;104901;30009;30010;30012;44546;44547;59892;58136;98484;96006;48723;44566;44565;20811;77143;77144;77142;46765;29726;5858;29956;95994;43941;20810;44636;112557;112791;54243;56199;30477;92290;30641;54706;43937;57297;49962;54244;43304;53051;43453;47329;23503;23504;40851;44427;82581;38408;27959;108213;61771;56436;4264;31148;20813;31150;107480;107481;74444;52951;1046;129497;134008;30027;44766;44738;55018;81569;55442;59372;55017;63212;117212;55016;44136;44134;58831;55812;44135;90071;117191;112136;115171;61118;79752;117192;89964;123151;50411;49422;22218;52547;61117;54697;54696;44137;47365;49399;52548;57652;117193;99291;74469;62361;54699;62360;52948;62363;52550;57653;62359;117213;54876;62362;50763;61119;109854;81219;81220;102850;59374;77844;49400;54053;62358;87683;117214;59373;75625;117194;44138;44139;49401;50764;29975;29982;52332;110741;110743;110742;65028;44650;110744;44378;44649;110745;110747;94133;52025;38499;39395;44652;38500;52333;52026;43402;54918;48543;38501;110748;38294;38572;110749;106878;63665;44651;102497;85317;110751;140294;62525;38323;56134;44638;44379;38295;38320;38297;38298;110762;85318;68978;110746;54839;110750;38299;41944;58996;66491;38300;39388;75258;75259;75261;75262;75263;44569;49402;29989;25622;68174;68175;57465;45849;30476;62434;62941;19141;117728;51874;50163;51871;100941;50164;50165;50166;86132;91845;51872;103423;91259;103422;51873;103424;50919;86133;100936;117727;88985;103847;132940;59658;75254;63687;68922;68224;98581;26093;94231;23102;76413;62462;63539;69193;96260;101488;88576;91215;63538;73578;88577;73583;109143;63536;63537;101512;73779;123673;62444;54242;73148;69122;54241;69121;54240;109067;109068;62464;20812;53277;44637;31152;38407;30884;62423;109073;53276;44767;20809;40852;40853;101761;66594;101760;45098;33963;36842;33966;123185;139753;139754;120255;121913;128239;102825;120254;139747;121912;123186;29442;29443;53193;53194;53195;890;53196;53197;53198;33184;40854;130995;130996;121911;102832;96871;128238;128240;128237;128110;127469;102826;102827;139751;139750;139240;139752;128241;139749;60147;102831;94132;139748;102833;33970;69174;44497;109144;109071;86605;62428;99602;86606;87719;75676;67997;44760;86430;48720;48721;40774;119071;113576;25813;20309;62465;67994;67995;67996;44837;44836;88832;88833;88834;88835;88608;22103;48572;55107;69114;46458;111723;36733;43627;26783;32809;25511;25381;25948;22207;26893;31709;39615;39616;43628;70566;102282;134455;39275;39276;48810;68064;121953;46241;56375;93934;46242;57094;93279;26427;44407;36557;54735;111513;22104;22105;26750;48933;35424;22208;34390;53015;111722;69115;107086;116683;44219;54999;100686;50728;38023;38024;43630;69118;48934;22106;22107;29346;69116;38167;46051;30047;22780;22784;22786;22787;22778;46155;22756;73495;43739;62;61;3;2;243;804;250;4;1;17;6;0;2;4;7;1;1;421080;421162;421174;421175;421198;421201;68304;114359;114362;766532;799459;140099;147685;147688;147689;153285;154023;156785;156786;845865;157764;162233;162234;162
Package Tape & Reel (TR);Cut Tape (CT);Reel
Supply and Demand Status Shortage
Win Source Part Number 1568926-XHGAWT-00-0000-00000LXE1
Ultra Librarian 3D Model Ultra Librarian XHGAWT-00-0000-00000LXE1 CAD Model

Description

N

You May Also Be Interested in

Lumileds
NEUTRAL-WHITE 80 CRI 3-STEP
Lowest to $2.1152
Samsung
LED / LED Lighting series White, Warm 3000K 2.75V 65mA 120° 1212 (3030 Metric)
Lowest to $0.0947
Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256
Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
Lumileds
COOL-WHITE 75 CRI
Need more? Email Us
Everlight Electronics Co Ltd
LED 62-227B COOL WHT 5700K 4SMD
Lowest to $0.1267
Samsung
LED 4000K 80CRI SMD / LED Lighting series White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.9390
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
Samsung
LED LM281B+ COOL WHT 5000K SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess