EN
  • EN
  • DE

CLP6B-WKW-D0-WF-BBB

Part No CLP6B-WKW-D0-WF-BBB
Manufacturer Cree/Wolfspeed
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052413-CLP6B-WKW-D0-WF-BBB
Categories OEM Parts(C-E)
Manufacturer Cree/Wolfspeed
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLP6B-WKW-D0-WF-BBB CAD Model

Description

The Cree/Wolfspeed CLP6B-WKW-D0-WF-BBB is a high-brightness LED packaged for various lighting applications. Given the code structure, it’s likely a member of Cree's CLP6B series, known for its performance and reliability. Specific parameters like the exact color, intensity, and viewing angle are defined by the internal codes WKW, D0, WF, and BBB, but without direct access to the datasheet, we can only infer general characteristics.

Applications

  • Architectural Lighting: Facade illumination, accent lighting.
  • Signage: Channel letters, illuminated signs.
  • Automotive Lighting: Tail lights, brake lights, turn signals.
  • General Illumination: Replacement lamps, downlights.
  • Specialty Lighting: Medical lighting, horticultural lighting.

Features (General CLP6B Features)

  • High Brightness Output: Delivers substantial light output for its size.
  • Wide Viewing Angle: Provides broad light distribution.
  • Long Lifespan: Designed for extended operational life.
  • Low Thermal Resistance: Facilitates efficient heat dissipation.
  • Compact Package: Enables dense packing of LEDs.
  • RoHS Compliant: Environmentally friendly construction.

Benefits (General CLP6B Benefits)

  • Energy Efficiency: Converts a high percentage of electrical energy into light.
  • Reduced Maintenance: Long lifespan minimizes replacement costs.
  • Design Flexibility: Small size and wide viewing angle allow for versatile designs.
  • Reliable Performance: Robust construction ensures consistent operation.
  • Environmentally Friendly: RoHS compliance reduces environmental impact.

Additional Details

Due to the specific nature of the internal codes (WKW-D0-WF-BBB), a direct datasheet would be needed to define the precise color, intensity, and viewing angle of this LED. However, as part of the CLP6B family, this LED is likely to offer a combination of high brightness, long lifespan, and energy efficiency. The low thermal resistance characteristic is crucial for high-power LED operation, as it allows for effective heat dissipation, preventing performance degradation and ensuring long-term reliability. It is essential to consult the relevant datasheet from Cree/Wolfspeed for the complete specifications and operating conditions. This LED is suitable for applications where high light output, reliability, and long lifespan are essential.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess