EN
  • EN
  • DE

PTFB090901FA-V2

Part No PTFB090901FA-V2
Manufacturer Cree/Wolfspeed
Catalog OEM Parts (O - R)
Description High Power RF LDMOS FET 90 W; 28 V; 920 – 960 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012320-PTFB090901FA-V2
Categories OEM Parts(O-R)
Manufacturer Cree/Wolfspeed
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTFB090901FA-V2 CAD Model

Description

The PTFB090901FA-V2 is a Gallium Nitride (GaN) High Electron Mobility Transistor (HEMT) designed for high-efficiency power amplification in various applications. Manufactured by Cree/Wolfspeed, this transistor is part of their RF power solutions portfolio, offering superior performance compared to traditional silicon-based devices.

Applications

  • Radar Systems: Used in pulsed radar applications for defense and weather monitoring due to its high power and efficiency.
  • Communications Infrastructure: Employed in base stations and communication amplifiers, particularly for cellular networks and wireless infrastructure.
  • Industrial Heating: Utilized in RF heating applications for industrial processes.
  • Medical Applications: Used in MRI and other medical RF applications.
  • Jamming Systems: Can be implemented in electronic warfare and jamming systems.

Features

  • GaN HEMT Technology: Utilizes GaN for improved power density, higher voltage operation, and better efficiency.
  • High Power Gain: Provides substantial gain, reducing the need for multiple amplification stages.
  • High Efficiency: Operates with high efficiency, minimizing power consumption and heat dissipation.
  • Broadband Performance: Suitable for use across a wide range of frequencies.
  • Robustness: Designed for rugged operation and reliability in demanding environments.

Benefits

  • Reduced System Size and Weight: High power density allows for smaller and lighter amplifier designs.
  • Improved Energy Efficiency: High efficiency translates to lower operating costs and reduced environmental impact.
  • Enhanced Reliability: GaN technology provides increased reliability and longer lifespan compared to silicon.
  • Simplified System Design: High gain simplifies amplifier design and reduces component count.
  • Superior Performance: Offers better performance compared to silicon-based transistors in high-frequency and high-power applications.

Additional Details

The PTFB090901FA-V2 is typically supplied in a flange package. Key specifications include high drain voltage, high operating frequency, and excellent thermal performance. It's designed to withstand high VSWR (Voltage Standing Wave Ratio) and operate over a wide temperature range. The specific frequency range and power output will vary depending on the application and circuit design. Consult the manufacturer's datasheet for detailed electrical characteristics, thermal resistance, and application notes.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.1184 $103.1184
2+ $99.7920 $199.5840
3+ $96.4656 $289.3968
5+ $86.4864 $432.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess