EN
  • EN
  • DE

PXAC180602MDV1R500XUMA1

Part No PXAC180602MDV1R500XUMA1
Manufacturer Cree/Wolfspeed
Catalog OEM Parts (O - R)
Description IC Amp Rf Ldmos
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086469-PXAC180602MDV1R500XUMA1
Categories OEM Parts(O-R)
Manufacturer Cree/Wolfspeed
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PXAC180602MDV1R500XUMA1 CAD Model

Description

The PXAC180602MDV1R500XUMA1 is a power module manufactured by Cree/Wolfspeed. This module is designed for high-efficiency power conversion in a variety of demanding applications, leveraging Wolfspeed's advanced silicon carbide (SiC) technology.

Applications:

  • Electric Vehicle (EV) chargers: Used in on-board and off-board chargers to achieve high efficiency and power density.
  • Industrial power supplies: Enables efficient and compact power supplies for industrial equipment.
  • Renewable energy systems: Employed in solar inverters and wind turbine converters to maximize energy harvesting.
  • Motor drives: Powers high-performance motor drives with improved efficiency and control.
  • Energy storage systems: Integrated into battery energy storage systems (BESS) for efficient power conversion.

Features:

  • Silicon Carbide (SiC) MOSFETs: Utilizes SiC MOSFETs for superior switching performance and reduced losses.
  • High voltage capability: Designed to operate at high DC bus voltages, enabling higher power levels.
  • Low on-resistance (RDS(on)): Minimizes conduction losses, leading to higher efficiency.
  • Integrated gate driver: Simplifies design and improves performance with an integrated gate driver.
  • Optimized thermal performance: Features an optimized thermal design for efficient heat dissipation.
  • Compact package: Space-saving package design for high power density applications.
  • High switching frequency: Enables the use of smaller passive components.

Benefits:

  • Increased Efficiency: SiC technology significantly reduces switching and conduction losses, improving overall system efficiency.
  • Higher Power Density: Compact design and high-frequency operation enable smaller and lighter power conversion systems.
  • Improved Reliability: SiC MOSFETs offer higher temperature capability and improved reliability compared to silicon devices.
  • Reduced System Cost: Higher efficiency and power density can lead to reduced system cost through smaller components and lower cooling requirements.
  • Faster Switching Speeds: Provides faster switching speeds which leads to lower switching losses.

Additional Details:

The PXAC180602MDV1R500XUMA1 power module is typically characterized by its voltage and current ratings, switching frequency, and thermal resistance. Its SiC MOSFETs contribute to reduced switching losses and improved thermal performance, allowing for operation at higher frequencies and temperatures. The integrated gate driver simplifies the design process and ensures optimal performance of the SiC MOSFETs. The compact package facilitates easy integration into various power electronic systems. Precise specifications depend on the exact model number and manufacturer's datasheet.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Essentra Components
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Harris Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess