EN
  • EN
  • DE

CLA1B-MKW-XD0F0E73

Part No CLA1B-MKW-XD0F0E73
Manufacturer CreeLED, Inc.
Catalog LED Lighting - White
Description LED CLA1B WARM WHT 80CRI 4LCC / LED Lighting series White, Warm 3.2V 30mA 120° 4-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr CreeLED, Inc.
Series CLA1B-WKW/MKW
Package Tape & Reel
Color White, Warm
Flux @ 25°C, Current - Test 10lm (6lm ~ 14lm)
Current - Test 30mA
Voltage - Forward (Vf) (Typ) 3.2V
Lumens/Watt @ Current - Test 39 lm/W
CRI (Color Rendering Index) 80
Current - Max 80mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 4-PLCC
Supplier Device Package 4-PLCC
Dimension 0.126" L x 0.110" W (3.20mm x 2.80mm)
Height - Seated (Max) 0.083" (2.10mm)
Thermal Resistance of Package 120°C/W
Base Product Number CLA1B
MSL Level 5A (24 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names CLA1B-MKW-XD0F0E73CT,CLA1B-MKW-XD0F0E73TR,CLA1BMKWXD0F0E73,CLA1B-MKW-XD0F0E73DKR
Standard Package 2,000
Win Source Part Number 1052327-CLA1B-MKW-XD0F0E73
Ultra Librarian 3D Model Ultra Librarian CLA1B-MKW-XD0F0E73 CAD Model

Description

The CreeLED, Inc. CLA1B-MKW-XD0F0E73 electronic component is manufactured by CreeLED, Inc. and is available at Win Source.

  • Category: Optoelectronics
  • Series: CLA1B-WKW/MKW
  • Color: White and warm
  • Package: Tape & Reel
  • Height: 0.083" (2.10mm)
  • Standard Package: 2,000 units
  • Mounting: SMD (SMT)
  • Maximum Current: 80mA
  • Viewing Angle: 120°
  • Voltage Forward (Vf) (Typ): 3.2V
  • Current Test: 30mA
  • Flux @ 25°C, Current - Test: 10lm (6lm ~ 14lm)
  • Lumens/Watt @ Current - Test: 39 lm/W
  • Color Rendering Index: 80
  • Thermal Resistance: 120°C/W
  • Dimensions: 0.126" L x 0.110" W (3.20mm x 2.80mm)
  • Alternative Parts (cross-reference): CLA1B-WKW-XD0F0513, CLA1B-WKW-XD0F0E33, and CLA1B-WKW-XD0F0E13
  • MSL Level: 5A (24 hours)
  • REACH Status: REACH unaffected
  • HTSUS: 8541.41.0000

You May Also Be Interested in

Seoul Semiconductor
Thermally Enhanced Package Design
Lowest to $0.2758
OSRAM Opto Semiconductors Inc.
LED DURIS S 2 WHITE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Broadcom Limited
Lowest to $0.8408
OSRAM Opto Semiconductors Inc.
DURIS S 5 6500K
Lowest to $0.5978
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Need more? Email Us
EIC discrete Semiconductors
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Lowest to $0.4946

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess