EN
  • EN
  • DE

CMT2890-0000-000P0H0A40G

Part No CMT2890-0000-000P0H0A40G
Manufacturer CreeLED, Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description LED COB XLAMP NEUT WHT SQU 4000K / LED Lighting COBs Engines Modules Chip On Board (COB) XLamp® CMT2890 White, Neutral Square
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - COBs, Engines, Modules, Strips
Mfr CreeLED, Inc.
Series XLamp® CMT2890
Package Bulk
Type Chip On Board (COB)
Color White, Neutral
CCT (K) 4000K 3-Step MacAdam Ellipse
Configuration Square
Luminous Flux @ Current/Temperature 12329lm (Typ)
Current - Test 1.6A
Temperature - Test 85°C
Voltage - Forward (Vf) (Typ) 51.2V
Lumens/Watt @ Current - Test 151 lm/W
Current - Max 3.3A
CRI (Color Rendering Index) 80
Viewing Angle 115°
Size / Dimension 28.00mm L x 28.00mm W
Height 1.45mm
Light Emitting Surface (LES) 22.00mm Dia
Lens Type Flat
Base Product Number CMT2890
Standard Package 100
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1338341-CMT2890-0000-000P0H0A40G
Ultra Librarian 3D Model Ultra Librarian CMT2890-0000-000P0H0A40G CAD Model

Description

The 1338341-CMT2890-0000-000P0H0A40G is a COB (Chip on Board) used in Optoelectronics - COBs, Engines, Modules, Strips.

  • Category: Optoelectronics - COBs, Engines, Modules, Strips
  • Series: XLamp® CMT2890
  • Configuration: Square
  • Viewing Angle: 115°
  • Package: Bulk
  • Size / Dimension: 28.00mm L x 28.00mm W
  • Light Emitting Surface (LES): 22.00mm Dia
  • Current - Max: 3.3A
  • Current - Test: 1.6A
  • Voltage - Forward (Vf) (Typ): 51.2V
  • CCT (K): 4000K 3-Step MacAdam Ellipse
  • CRI (Color Rendering Index): 80
  • Operating Temperature: 85°C
  • HTSUS: 8541.41.0000
  • Manufacturer: CreeLED, Inc.

You May Also Be Interested in

TT Electronics
LED ENG CL WHT LNR STRIP 6000K
Need more? Email Us
Citizen
LED COB CLU721 NEUT WH SQ 4000K
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 3000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-14 GEN3 WH SQ 3000K
Need more? Email Us
Luminus Devices Inc.
LED COB SENSUS WM WHT SQ 3000K
Need more? Email Us
Citizen
LED COB CLU701 WM WHT SQ 2700K
Need more? Email Us
Bridgelux
LED COB VESTA WHT SQ 2700K/5000K
Need more? Email Us
JKL Components Corp.
LED ENG WM WHT LNR LGT STRIP
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN4 WH SQ 3000K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess