EN
  • EN
  • DE

MPLEZW-A1-0000-0000E040F

Part No MPLEZW-A1-0000-0000E040F
Manufacturer CreeLED, Inc.
Catalog LED Lighting - White
Description LED EASYWHT NEU WHT 4000K 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr CreeLED, Inc.
Series EasyWhite®, XLamp® MPL-EZW
Package Tape & Reel
Product Status Obsolete
Color White, Neutral
CCT (K) 4000K 4-Step MacAdam Ellipse
Flux @ 85°C, Current - Test 788lm
Flux @ 25°C, Current - Test 1050lm (1000lm ~ 1100lm)
Current - Test 3 x 150mA
Voltage - Forward (Vf) (Typ) 25V
Lumens/Watt @ Current - Test 93 lm/W
CRI (Color Rendering Index) 80
Current - Max 3 x 250mA
Viewing Angle 125°
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Supplier Device Package SMD
Size / Dimension 0.518" L x 0.478" W (13.15mm x 12.15mm)
Height - Seated (Max) 0.250" (6.35mm)
Base Product Number MPLEZW
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 643849-MPLEZW-A1-0000-0000E040F
Ultra Librarian 3D Model Ultra Librarian MPLEZW-A1-0000-0000E040F CAD Model

Description

The 643849-MPLEZW-A1-0000-0000E040F is a white LED lighting module from CreeLED, Inc.

  • Series: EasyWhite® and XLamp® MPL-EZW
  • Light Color: White, Neutral
  • Package: Tape & Reel
  • Size/Dimension: 0.518" L x 0.478" W (13.15mm x 12.15mm)
  • Seated Height: 0.250" (6.35mm)
  • Standard Package Quantity: 500 pieces
  • Maximum Current: 3 x 250mA
  • Viewing Angle: 125°
  • Forward Voltage: 25V
  • Test Current: 3 x 150mA
  • Correlated Color Temperature (CCT): 4000K
  • MacAdam Ellipse: 4-Step
  • Flux @ 85°C and Test Current: 788lm
  • Flux @ 25°C and Test Current: 1050lm
  • Lumens/Watt: 93 lm/W
  • Color Rendering Index (CRI): 80
  • Mounting Type: Surface Mount
  • Package Description: 6-SMD, No Lead

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Lowest to $0.4946
OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K
Lowest to $0.8954
EIC discrete Semiconductors
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $13.7745
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DURIS S 5 6500K
Lowest to $0.5978
OSRAM Opto Semiconductors Inc.
LCW JNSH.EC
Need more? Email Us
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess