EN
  • EN
  • DE
  • IT

79210997

Part No 79210997
Manufacturer Crouzet USA
Catalog Switches Accessories
Description ACT ARM OFFSET FOR LIMITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Lever
For Use With/Related Products 83800 Series
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1551076-79210997
Ultra Librarian 3D Model Ultra Librarian 79210997 CAD Model

Description

N

You May Also Be Interested in

Omron
Limit Switch Lever For Use With WL/WLM Series Limit Switches
Need more? Email Us
Omron
SWITCH BLOCK GP SPST-NC 10A / Configurable Contact Block SPST-NC 10A @ 110VAC
Need more? Email Us
Eaton / Cutler Hammer
E50 Heavy Duty Limit Switch, Neutral Position Operator Head, E50 Series
Need more? Email Us
Siemens
Siemens RNV_NA 3SE5000-0AW11 - 3SE50000AW11
Need more? Email Us
Omron
CAP TACTILE ROUND ORANGE / Round Tactile Switch Cap Orange Slip On
Need more? Email Us
Omron
Switch Hardware Rocker Switch
Need more? Email Us
TE Connectivity
CAP PUSHBUTTON ROUND RED / Round, Concave Pushbutton Switch Cap Red Snap Fit
Need more? Email Us
Omron
Limit switch, General Purpose, ADJ. Roller Lever, SS, 150 mm Radius, D4A Series
Need more? Email Us
C&K Components
Switch Access Round Button Tactile Switch
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess