EN
  • EN
  • DE

81921806

Part No 81921806
Manufacturer Crouzet USA
Catalog Valves and Control
Description POSITION DETECT 3/2 NC CHAS MNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Position Detector
Function 3/2 Normally Closed
Actuator Type Lever, Roller
Operating Pressure 1 ~ 116PSI (0.1 ~ 8 bar)
Orifice Diameter 0.106" (2.70mm)
Fluid Type Air, Inert Gas
Connection Method Threaded M5
Mounting Type Chassis Mount
Features Connectable Exhaust, Operating Force 18N
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1552547-81921806
Ultra Librarian 3D Model Ultra Librarian 81921806 CAD Model

Description

N

You May Also Be Interested in

Crouzet USA
FLOW RESTRICT ONE-WAY FREE HANG
Need more? Email Us
Crouzet USA
VAC GEN PRES OPERATED FREE HANG
Need more? Email Us
Crouzet USA
FLOW RESTRICT ONE-WAY FREE HANG
Need more? Email Us
Crouzet USA
FLOW RESTRICT ONE-WAY FREE HANG
Need more? Email Us
Crouzet USA
VAC GEN PRES OPERATED FREE HANG
Need more? Email Us
Crouzet USA
SWITCH NEG OUTPUT SUB-BASE MNT
Need more? Email Us
Crouzet USA
MEMORY ELEMENT 4/2 SUB-BASE MNT
Need more? Email Us
Crouzet USA
FLOW RESTRICT ONEWAY SUB-BASE MT
Need more? Email Us
Crouzet USA
LOGIC NOT ELEMENT SUB-BASE MOUNT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess