EN
  • EN
  • DE

81545001

Part No 81545001
Manufacturer Crouzet USA
Catalog Valves and Control
Description VAC GEN PRES OPERATED FREE HANG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Vacuum Generator
Function Pressure Operated
Operating Pressure 30 ~ 116 PSI (2 ~ 8 bar)
Fluid Type Air, Inert Gas
Connection Method Push-In Connection for Tubing 5/32" (4.00mm) Dia
Mounting Type Free Hanging (In-Line)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1600373-81545001
Ultra Librarian 3D Model Ultra Librarian 81545001 CAD Model

Description

N

You May Also Be Interested in

Crouzet USA
CONTROL VALVE 4/2 SUBBASE MNT
Need more? Email Us
Crouzet USA
SUB-BASE DIN RAIL
Need more? Email Us
Crouzet USA
SUB-BASE ROD MOUNT
Need more? Email Us
Crouzet USA
NONRETURN VALVE ONEWAY FREE HANG
Need more? Email Us
Crouzet USA
FLOW RESTRICT ONE-WAY FREE HANG
Need more? Email Us
Crouzet USA
FLOW RESTRICT ONEWAY SUB-BASE MT
Need more? Email Us
Crouzet USA
LOGIC YES ELEMENT SUB-BASE MOUNT
Need more? Email Us
Crouzet USA
POSITION DETECT 3/2 NC CHAS MNT
Need more? Email Us
Crouzet USA
VAC GEN PRES OPERATED FREE HANG
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess