EN
  • EN
  • DE

CSR1010A05-IQQM-T

Part No CSR1010A05-IQQM-T
Manufacturer CSR PLC
Catalog OEM Parts (C - E)
Description IC Rf Txrx+mcu Bluetooth 32UFQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053520-CSR1010A05-IQQM-T
Categories OEM Parts(C-E)
Manufacturer CSR PLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSR1010A05-IQQM-T CAD Model

Description

The CSR PLC CSR1010A05-IQQM-T is a single-chip Bluetooth® low energy (BLE) solution. This integrated circuit is designed for applications requiring low power consumption, such as wearables, beacons, and other IoT (Internet of Things) devices. It provides a complete BLE solution, including a radio transceiver, baseband controller, and a microcontroller, all in a small package.

Applications:

  • Wearable devices (smartwatches, fitness trackers)
  • Beacons
  • Wireless sensors
  • Bluetooth Smart accessories
  • Remote controls
  • IoT (Internet of Things) devices

Features:

  • Bluetooth Low Energy (BLE) compliant
  • Integrated radio transceiver
  • Baseband controller
  • ARM Cortex-M0 microcontroller
  • Low power consumption
  • Small package size
  • Supports over-the-air (OTA) firmware updates
  • UART, SPI, and I2C interfaces

Benefits:

  • Low power consumption extends battery life in portable devices
  • Small size allows for compact product designs
  • Integrated solution reduces BOM (Bill of Materials) cost
  • Supports OTA firmware updates for easy maintenance
  • Versatile interfaces enable connectivity to various peripherals
  • Simplifies Bluetooth Low Energy development

Additional Details:

The CSR1010A05-IQQM-T integrates an ARM Cortex-M0 microcontroller, providing a flexible platform for running application code. It supports various Bluetooth profiles, allowing it to communicate with other BLE devices. The low power consumption is achieved through various power-saving features, such as deep sleep mode and adaptive frequency hopping. The chip is typically available in a QFN (Quad Flat No-leads) package. The IQQM likely refers to a specific package and temperature grade, and the 'T' at the end likely relates to tape and reel packaging.

Developing with the CSR1010A05-IQQM-T typically involves using the CSR SDK (Software Development Kit), which provides tools and libraries for developing BLE applications. It is important to check the CSR website for the latest SDK version and documentation. The chip supports over-the-air (OTA) firmware updates, allowing developers to remotely update the firmware of the device. The CSR1010A05-IQQM-T is a popular choice for Bluetooth Low Energy applications due to its low power consumption, small size, and integrated features.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Lowest to $0.0393
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8865 $50.9355
57+ $1.7672 $100.7304
88+ $1.7075 $150.2600
126+ $1.5881 $200.1006
164+ $1.5284 $250.6576
205+ $1.4687 $301.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,830 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess