EN
  • EN
  • DE

CT1018(V)(T1)-W

Part No CT1018(V)(T1)-W
Manufacturer CT Micro International Corporation
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer CT Micro International Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821108-CT1018(V)(T1)-W
Ultra Librarian 3D Model Ultra Librarian CT1018(V)(T1)-W CAD Model

Description

The CT1018(V)(T1)-W is a type of high-performance transient voltage suppressor (TVS) diode manufactured by CT Micro International Corporation. This device is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). It is commonly used in a variety of applications to ensure the reliability and longevity of electronic systems.

Applications

  • Protection of I/O interfaces
  • Mobile phones and smartphones
  • Portable electronic devices
  • Data lines
  • Microcontroller protection

Features

  • Low clamping voltage
  • Fast response time
  • Small package size
  • High surge capability
  • RoHS compliant

Benefits

  • Provides robust protection against ESD and voltage transients
  • Increases the reliability and lifespan of electronic devices
  • Minimizes signal distortion due to its low capacitance
  • Easy to integrate into compact designs
  • Meets environmental standards

The CT1018(V)(T1)-W TVS diode offers superior protection by quickly clamping over-voltage events to a safe level, preventing damage to downstream components. Its fast response time is crucial for handling fast transient events, and its low clamping voltage ensures that sensitive circuits are not exposed to excessive voltages. The small package size allows for easy integration into high-density circuit boards.

Furthermore, this TVS diode is built to withstand high surge currents, making it suitable for applications where exposure to transient events is likely. The RoHS compliance ensures that it meets environmental regulations, making it a responsible choice for manufacturers. This component is ideal for protecting a wide range of devices, from portable electronics to industrial equipment. The CT1018(V)(T1)-W offers a cost-effective solution for enhancing the reliability and robustness of electronic systems.

Proper application and design considerations are essential for maximizing the effectiveness of the CT1018(V)(T1)-W. Ensure that the diode is placed as close as possible to the point of entry for potential surges. Carefully consider the voltage and current characteristics of the circuit being protected to select the appropriate TVS diode. When implemented correctly, the CT1018(V)(T1)-W provides exceptional protection against ESD and voltage transients, contributing to the overall reliability of electronic systems.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
990+ $0.0507 $50.1930
2,405+ $0.0416 $100.0480
3,725+ $0.0403 $150.1175
5,130+ $0.0390 $200.0700
6,635+ $0.0377 $250.1395
8,880+ $0.0338 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,256 pieces
MOQ: 990 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess