EN
  • EN
  • DE

209002LPST

Part No 209002LPST
Manufacturer CTS Corporation
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1035667-209002LPST
Categories OEM Parts(0-9)
Manufacturer CTS Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 209002LPST CAD Model

Description

The 209002LPST is a series 209 rocker switch manufactured by CTS Corporation. This rocker switch is designed for various low-power applications requiring a reliable and compact switching solution. CTS Corporation is a global leader in designing and manufacturing electronic components, and their rocker switches are known for their durability and performance.

Applications:

  • Small Appliances: Used in coffee makers, toasters, and other small kitchen appliances.
  • Power Tools: Integrated into handheld power tools like drills and sanders for on/off control.
  • Lighting Fixtures: Employed in table lamps, floor lamps, and other lighting products.
  • Consumer Electronics: Found in audio equipment, televisions, and other electronic devices.
  • Industrial Control Panels: Utilized in control panels for machinery and equipment.

Features:

  • Compact Design: Small size allows for easy integration into various devices.
  • Rocker Actuator: Provides a simple and intuitive switching mechanism.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Multiple Contact Configurations: Available in various pole and throw configurations to suit different applications.
  • Easy Installation: Designed for easy snap-in or screw-mount installation.

Benefits:

  • Reliable Switching: Ensures consistent and dependable performance.
  • Easy to Use: Intuitive rocker actuator makes it simple for users to operate.
  • Versatile Applications: Suitable for a wide range of low-power applications.
  • Cost-Effective: Provides a reliable switching solution at an affordable price.
  • Long Service Life: Durable construction ensures a long operational lifespan.

Technical Specifications: The 209002LPST typically supports voltage ratings up to 125VAC and current ratings up to several amps, depending on the specific configuration. The contact material is usually silver or silver alloy for good conductivity and corrosion resistance. The housing material is typically made of a durable thermoplastic. Consult the CTS Corporation datasheet for detailed specifications, including the specific pole and throw configuration.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess