EN
  • EN
  • DE

194-5MST

Part No 194-5MST
Manufacturer CTS Electrocomponents
Catalog DIP Switches
Description SWITCH PIANO DIP SPST 0.05A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPST
Number of Positions 5
Current Rating (Amps) 50mA
Voltage Rating 24VDC
Actuator Type Piano
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.311" (7.90mm)
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Features Epoxy Sealed Terminals, Tape Seal
Temperature Range - Operating -40°C ~ 85°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1552613-194-5MST
Ultra Librarian 3D Model Ultra Librarian 194-5MST CAD Model

Description

N

You May Also Be Interested in

Dongguan Kangshen Electronic Technology Co., Ltd.
Dip Switch SPST 10 Position Surface Mount-20P,5.4x14.3mm 25mA 24V
Lowest to $0.4399
Diptronics
DHNF-04-T-V Diptronics DIP Switches / SIP Switches 25mA/24VDC 4 POS TOP TAPE datasheet, inventory, & pricing.
Lowest to $0.8732
Diptronics
DM-02-V Diptronics DIP Switches / SIP Switches 2 Position, SPST SMD DIP Switch datasheet, inventory, & pricing.
Lowest to $0.7277
Diptronics
DHN-04F-T-V Diptronics DIP Switches / SIP Switches Half Pitch Dip switch 1.6mm height datasheet, inventory, & pricing.
Lowest to $0.8150
Nidec Copal Electronics
SWITCH SLIDE DIP SPST 0.1A 6V
Lowest to $0.8412
Guangdong Zhongdi Electronic Technology Co., Ltd.
4 24V 25mA SPST 3,000 Cycles Red Through Hole DIP Switches/SIP Switches RoHS
Lowest to $0.2933
Omron
A6D-0100 Omron Electronics DIP Switches / SIP Switches 10 PN SEALED TOP ACT datasheet, inventory, & pricing.
Need more? Email Us
KINGTEK Industrial Co.,LTD
Dip Switch SPST 5 Position Through Hole Slide, Rocked
Lowest to $0.5982
ECE
Through Hole DIP Switches/SIP Switches RoHS
Lowest to $1.8918

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess