EN
  • EN
  • DE

425F22A024M0000

Part No 425F22A024M0000
Manufacturer CTS-Frequency Controls
Catalog Crystals
Description CRYSTAL 24.0000MHZ 10PF SMD  /  24 MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr CTS-Frequency Controls
Series 425
Package Tape & Reel
Type MHz Crystal
Frequency 24 MHz
Frequency Stability ±20ppm
Frequency Tolerance ±20ppm
Load Capacitance 10pF
ESR (Equivalent Series Resistance) 80 Ohms
Operating Mode Fundamental
Temperature Range - Operating -20°C ~ 70°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.026" (0.65mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Other Names CTX967TR,CTX967CT,CTX967DKR
Standard Package 3,000
Win Source Part Number 1038616-425F22A024M0000
Ultra Librarian 3D Model Ultra Librarian 425F22A024M0000 CAD Model

Description

The 425F22A024M0000 is a crystal oscillator from CTS-Frequency Controls. This crystal oscillator provides a stable and accurate frequency reference for various electronic circuits. It operates at a frequency of 24 MHz.

Applications:

  • Microcontrollers: Provides a stable clock source for microcontrollers.
  • Communication Systems: Used in communication equipment, such as radios and network devices.
  • Digital Circuits: Provides a clock signal for digital circuits and logic devices.
  • Timing Circuits: Used in timing circuits and frequency synthesizers.
  • Instrumentation: Provides a stable frequency reference for test and measurement equipment.

Features:

  • Frequency: 24 MHz
  • Frequency Stability: Provides stable and accurate frequency output.
  • Low Jitter: Low jitter for high-performance applications.
  • Surface Mount Package: Available in a small surface mount package for easy integration.
  • Operating Temperature Range: -40°C to +85°C

Benefits:

  • Accurate Frequency: Provides an accurate and stable frequency reference.
  • Reliable Performance: Offers reliable performance in various environmental conditions.
  • Easy to Integrate: Simple to integrate into various circuits and systems.
  • Compact Size: Small surface mount package saves valuable board space.
  • Wide Operating Temperature Range: Suitable for use in a wide range of operating temperatures.

Additional Details:

Crystal oscillators require a stable power supply and proper grounding to ensure optimal performance. The load capacitance specified in the datasheet should be considered when designing the oscillator circuit. Proper PCB layout techniques are important for minimizing noise and interference. Refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Abracon LLC
CRYSTAL 4.0000MHZ 18PF SMD
Lowest to $0.4342
Abracon LLC
CRYSTAL 12.0000MHZ 18PF SMD
Need more? Email Us
Raltron Electronics Corporation
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.3543
TXC CORPORATION
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.4581
ECS Inc.
CRYSTAL 8.0000MHZ 18PF SMD
Lowest to $2.2452
Abracon LLC
CRYSTAL 30.0000MHZ 10PF SMD
Lowest to $0.6026
ECS Inc.
CRYSTAL 25.0000MHZ 8PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 22.1184MHZ 18PF SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess