EN
  • EN
  • DE
  • IT

ATS16ASM-1E

Part No ATS16ASM-1E
Manufacturer CTS-Frequency Controls
Catalog Crystals
Description CRYSTAL 16.0000MHZ 20PF SMD  /  16 MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr CTS-Frequency Controls
Series ATS-SM
Package Tape & Reel (TR)
Type MHz Crystal
Frequency 16 MHz
Frequency Stability ±50ppm
Frequency Tolerance ±30ppm
Load Capacitance 20pF
ESR (Equivalent Series Resistance) 40 Ohms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case HC-49/US
Dimension 0.437" L x 0.190" W (11.10mm x 4.83mm)
Height - Seated (Max) 0.169" (4.30mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0050
Standard Package 1,000
Win Source Part Number 992068-ATS16ASM-1E
Ultra Librarian 3D Model Ultra Librarian ATS16ASM-1E CAD Model

Description

The CTS-Frequency Controls 992068-ATS16ASM-1E is a MHz crystal with a frequency of 16 MHz and frequency tolerance of ±30ppm.

  • ESR: 40 Ohms
  • Frequency Stability: ±50ppm
  • Operating Temperature: -40°C to 85°C
  • Height: 0.169" (4.30mm)
  • Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm)
  • Packaging: tape & reel (TR)
  • Standard Package: 1,000
  • Category: crystals, oscillators, resonators
  • Series: ATS-SM
  • RoHS: compliant
  • ECCN: EAR99

You May Also Be Interested in

Shenzhen Yajingxin Electronics Co., Ltd.
Crystal 8MHz ±20ppm 12pF 80Ω HC-49S-SMD
Lowest to $0.1824
SHENZHEN YANGXING TECHNOLOGY CO., LTD.
Crystal 12MHz ±10ppm 20pF SMD3225-4P
Lowest to $0.0986
ECS Inc.
MONO XTAL 21.4MHZ 2P 2DB SMD / 21.4 MHz Center 2 kOhms Monolithic Crystal Filter Surface Mount 2dB 30 kHz
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Crystal 24MHz ±10ppm 10pF 40Ω SMD3225-4P
Lowest to $0.5216
Shenzhen Yajingxin Electronics Co., Ltd.
Crystal 10MHz ±10ppm 8pF SMD3225-4P
Lowest to $0.1950
JGHC
Crystal 16MHz ±30ppm 22pF 80Ω SMD3225-4P
Lowest to $0.0921
Epson Electronics America Inc-Semiconductor Div
12.5pF SMD3215-2P Crystals RoHS
Lowest to $0.3912
Raltron Electronics Corporation
CRYSTAL 32.0000MHZ 8PF SMD
Lowest to $0.3260
Hosonic Electronic Co., Ltd
7pF ±10ppm SMD2016-4P Crystals RoHS
Lowest to $0.3260

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess