EN
  • EN
  • DE

RT1400B6TR7

Part No RT1400B6TR7
Manufacturer CTS Resistor Products
Catalog Resistor Networks, Arrays
Description RES NTWRK 18 RES MULT OHM 27LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Features 25, 50 Ohm ±1% 50mW Power Per Element Dual Terminator 18 Resistor Network/Array ±200ppm/°C 27-LBGA
Manufacturer CTS Resistor Products
Series ClearONE™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 27-LBGA
Case / Package 27-BGA (11.4x3.8)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Other Part Number RT1400B6TR, RT1400B6R7TR, RT1400B6R7TR-ND, RT1400B6R7CT, RT1400B6R7CT-ND, RT1400B6R7, RT1400B6CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932465-RT1400B6TR7
Ultra Librarian 3D Model Ultra Librarian RT1400B6TR7 CAD Model

Description

The CTS Resistor Products ClearONE™ RT1400B6TR7 is a resistor network/array with 18 resistors in a 27-LBGA package.

  • Power Rating: 50mW per element
  • Resistance Range: 25 to 50 Ohm
  • Tolerance: ±1%
  • Feature: Dual terminator
  • Temperature Coefficient: ±200ppm/°C
  • Operating Temperature Range: -55°C to 125°C
  • Package: Reel - TR
  • Status: Obsolete
  • Category: Resistors
  • ECCN: EAR99
  • Market Status: Open market
  • Supply and Demand Status: Balanced
  • Quantity per package: 1000
  • MSL level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8533.21.0020

You May Also Be Interested in

CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0497
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 7 RES 470 OHM 14SOIC
Lowest to $0.8732
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 1M OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess