EN
  • EN
  • DE

RT1402B6TR7

Part No RT1402B6TR7
Manufacturer CTS Resistor Products
Catalog Resistor Networks, Arrays
Description RES NTWRK 18 RES 50 OHM 27LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Features 50 Ohm ±1% 50mW Power Per Element Dual Terminator 18 Resistor Network/Array ±200ppm/°C 27-LBGA
Manufacturer CTS Resistor Products
Series ClearONE™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 27-LBGA
Case / Package 27-BGA (11.4x3.8)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Other Part Number RT1402B6R7, RT1402B6R7TR-ND, RT1402B6R7CT, RT1402B6R7CT-ND, RT1402B6TR, RT1402B6R7TR, RT1402B6CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932466-RT1402B6TR7
Ultra Librarian 3D Model Ultra Librarian RT1402B6TR7 CAD Model

Description

The CTS Resistor Products RT1402B6TR7 is an electronic component that falls under the category of resistors.

  • Series: ClearONE™
  • Resistance: 50 Ohm ±1%
  • Power per element: 50mW
  • Feature: Dual terminator
  • Type: 18 resistor network/array
  • Temperature Coefficient: ±200ppm/°C
  • Package: 27-LBGA
  • Operating Temperature Range: from -55°C to 125°C
  • Win Source Part Number: 932466-RT1402B6TR7

You May Also Be Interested in

KOA Speer
4 ±5% 10kΩ 62.5mW ±200ppm/℃ 0402x4 Resistor Networks, Arrays RoHS
Lowest to $0.2933
CTS Resistor Products
RES ARRAY 8 RES 22K OHM 16SOIC
Need more? Email Us
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 1M OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0497
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess