EN
  • EN
  • DE
  • IT

RT1463B7

Part No RT1463B7
Manufacturer CTS Resistor Products
Catalog Resistor Networks, Arrays
Description RESISTOR NETWORK SMD BGA / DDR SDRAM Terminator RoHS Compliant Parts Available
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CTS Resistor Products
Packaging Bulk
Part Status Obsolete (End Of Life)
Circuit Type Dual Terminator
Resistance (Ohms) 33
Tolerance ±1%
Number of Resistors 18
Number of Pins 36
Power Per Element 50mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Applications DDR SDRAM
Mounting Style SMD
Manufacturer Package 36-LBGA
Supplier Device Package 36-BGA (9x4)
Dimension 0.354" L x 0.157" W (9.00mm x 4.00mm)
Height - Seated (Maximum) 0.053" (1.34mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807140-RT1463B7
Ultra Librarian 3D Model Ultra Librarian RT1463B7 CAD Model

Description

The CTS Resistor Products 807140-RT1463B7 is a dual terminator designed for DDR SDRAM applications.

  • Type: SMD
  • Resistance: 33 Ohms
  • Tolerance: ±1%
  • Resistors: 18
  • Pins: 36
  • Power per Element: 50mW
  • Obsolete: Yes
  • Supplier Device Package: 36-BGA (9x4)
  • Temperature Range: -55°C ~ 125°C
  • Dimension: 0.354" L x 0.157" W (9.00mm x 4.00mm)
  • Supply and Demand Status: Balanced

You May Also Be Interested in

KOA Speer
4 ±5% 10kΩ 62.5mW ±200ppm/℃ 0402x4 Resistor Networks, Arrays RoHS
Lowest to $0.2933
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 4.7K OHM 9SIP
Lowest to $0.4366
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Bourns Inc.
RES ARRAY 7 RES 470 OHM 14SOIC
Lowest to $0.8732
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5909 $61.0453
40+ $2.9464 $117.8560
61+ $2.8540 $174.0940
84+ $2.7628 $232.0752
109+ $2.6704 $291.0736
145+ $2.3943 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,211 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess