EN
  • EN
  • DE

CBM-979433B-135-540

Part No CBM-979433B-135-540
Manufacturer CUI Inc.
Catalog DC Fans
Description DC BLOWER, 97 X 94 X 33 MM, 12 V  /  Fan Blower 12VDC Rectangular/Rounded - 97.68mm L x 94.18mm H Ball 23.9 CFM (0.669m³/min) 2 Wire Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>DC Brushless Fans (BLDC)
Mfr CUI Devices
Series CBM-97B-2
Package Box
Voltage - Rated 12VDC
Dimension Rectangular/Rounded - 97.68mm L x 94.18mm H
Width 32.70mm
Air Flow 23.9 CFM (0.669m³/min)
Static Pressure 0.900 in H2O (224.2 Pa)
Bearing Type Ball
Fan Type Blower
Features Auto Restart
Noise 54.1dB(A)
Power (Watts) 10.32 W
RPM 3500 RPM
Termination 2 Wire Leads
Temperature Range - Operating 14 ~ 158°F (-10 ~ 70°C)
Approval Agency CE, cURus, TUV
Current Rating (Amps) 0.860A
Voltage Range 10.8 ~ 13.2VDC
Material - Frame Polybutylene Terephthalate (PBT)
Material - Blade Polybutylene Terephthalate (PBT)
Lifetime @ Temp. 70000 Hrs @ 40°C
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6560
Other Names 2223-CBM-979433B-135-540
Standard Package 35
Win Source Part Number 1124941-CBM-979433B-135-540
Ultra Librarian 3D Model Ultra Librarian CBM-979433B-135-540 CAD Model

Description

The CBM-97B-2 DC brushless fan is a reliable and efficient fan with a power output of 10.32W and a voltage rating of 12VDC.

  • Lifetime: 70000 hours @ 40°C
  • Temperature Range: 14°F to 158°F (-10°C to 70°C)
  • Noise Level: 54.1dB(A)
  • Air Flow: 23.9 CFM (0.669m³/min)
  • Static Pressure: 0.900 in H2O (224.2 Pa)
  • Fan Type: Blower
  • Bearing Type: Ball
  • Package: Box
  • Package Quantity: 35
  • Termination: 2 Wire Leads

You May Also Be Interested in

Delta Electronics
FAN BLOWER 17X3.4MM SLEEVE 3VDC / Fan Blower 3VDC Square - 17mm L x 17mm H Sleeve 0.230 CFM (0.006m³/min) 3 Position Rectangular Connector
Need more? Email Us
Delta Electronics
Need more? Email Us
Delta Electronics
FAN AXIAL 120X38MM 12VDC WIRE
Lowest to $19.6579
Delta Electronics
FAN AXIAL 40X10MM BALL 5VDC WIRE / Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 8.2 CFM (0.230m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
FAN AXIAL 80X38MM 24VDC WIRE
Lowest to $88.6686
Delta Electronics
FAN AXIAL 36X28MM 12VDC WIRE
Need more? Email Us
ebm-papst
FAN 12VDC 60X25MM / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 33.0 CFM (0.924m³/min) 2 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 80X25MM 24VDC WIRE
Lowest to $26.9976
Delta Electronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess