EN
  • EN
  • DE

LM3S9D90-IQC80-A1

Part No LM3S9D90-IQC80-A1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 60
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 1.235 V to 1.365 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 133361-LM3S9D90-IQC80-A1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM3S9D90
Introduction Date March 01, 2011
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LM3S9D90-IQC80-A1 CAD Model

Description

The LM3S9D90-IQC80-A1 is a high-performance microcontroller product from the renowned manufacturer, Texas Instruments.

  • Description: This product is designed to offer an advanced level of performance and versatility for a wide range of applications. It is part of the Stellaris family of microcontrollers, which are known for their high performance and low power consumption.
  • Processor: The LM3S9D90-IQC80-A1 is based on the ARM Cortex-M3 processor, a powerful, highly efficient processor that is capable of handling complex computing tasks.
  • Core Frequency: Its core operates @ a frequency of 80 MHz, offering fast processing speeds for demanding applications.
  • Memory: This microcontroller comes with 256KB of Flash memory and 96KB of SRAM, providing ample space for storing and executing code.
  • Peripheral Set: One of the major highlights of the LM3S9D90-IQC80-A1 is its extensive peripheral set. It comes with a host of integrated features, including Ethernet MAC and PHY, USB OTG/Host/Device, CAN, 8 UARTs, 4 I2C, 4 SSI/SPI, 2 I2S, 12-bit ADCs, PWMs, comparators, and up to 67 GPIOs.
  • Applications: These features make it a versatile solution for a variety of applications, including industrial automation, networking, data acquisition, and more.
  • Power Consumption: The LM3S9D90-IQC80-A1 is designed for low power consumption, making it an excellent choice for battery-powered or energy-sensitive applications.
  • Low-Power Modes: It supports multiple low-power modes, allowing you to optimize power consumption based on your specific application requirements.
  • Package: The product comes in a compact 100-pin LQFP package, making it suitable for space-constrained applications.
  • Temperature Range: It also supports a wide operating temperature range of -40°C to 85°C, ensuring reliable performance in a variety of environmental conditions.
  • Software Support: In terms of software support, Texas Instruments provides a comprehensive suite of development tools for the LM3S9D90-IQC80-A1. This includes the StellarisWare software library, which provides a collection of drivers, utilities, and example applications to help you get started with your development project.
  • Overall: Overall, the LM3S9D90-IQC80-A1 from Texas Instruments is a powerful, versatile, and energy-efficient microcontroller that offers a wealth of features for a wide range of applications. It combines the performance of the ARM Cortex-M3 processor with an extensive set of peripherals and low power consumption, making it an excellent choice for your next development project.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5998 $59.1996
5+ $24.2871 $121.4355
7+ $23.5281 $164.6967
9+ $22.7691 $204.9219
12+ $22.0102 $264.1224
16+ $19.7332 $315.7312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess