EN
  • EN
  • DE

CES-30207-158L120-67

Part No CES-30207-158L120-67
Manufacturer CUI Inc.
Catalog Speakers
Description 30 X 20 MM, ENCLOSED, RECTANGULA / 8 Ohms General Purpose, Enclosure Included Speaker 1.5 W 1.36 kHz ~ 20 kHz Top Rectangular
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Speakers
Mfr CUI Devices
Series CES
Package Tray
Technology Magnetic
Type General Purpose, Enclosure Included
Frequency Range 1.36 kHz ~ 20 kHz
Frequency - Self Resonant 1.7kHz
Impedance 8 Ohms
Efficiency - dBA 100.00
Efficiency - Testing 1.5W/100mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 1.5 W
Power - Max 2 W
Port Location Top
Shape Rectangular
Material - Cone Polyethylene Naphthalate (PEN)
Material - Magnet Nd-Fe-B
Ingress Protection IP67 - Dust Tight, Waterproof
Termination Wire Leads with Connector
Dimension 1.181" L x 0.787" W (30.00mm x 20.00mm)
Height - Seated (Max) 0.276" (7.00mm)
Temperature Range - Operating -40°C ~ 70°C
Distortion Rating 10% Max @ 2kHz, 1.5W
Base Product Number CES-30207
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.29.8000
Other Names 2223-CES-30207-158L120-67
Standard Package 50
Win Source Part Number 1152132-CES-30207-158L120-67
Ultra Librarian 3D Model Ultra Librarian CES-30207-158L120-67 CAD Model

Description

The CES-30207-158L120-67 is a rectangular shaped speaker from CUI Devices.

  • Shape: Rectangular
  • Type: General-Purpose Speaker
  • Features: Enclosure, Wire Leads with Connector
  • Ingress Protection: IP67
  • Frequency Range: 1.36 kHz to 20 kHz
  • Impedance: 8 Ohms
  • Power Rating: 1.5 W
  • Maximum Power: 2 W
  • Cone Material: Polyethylene Naphthalate (PEN)
  • Magnet: Nd-Fe-B
  • Operating Temperature: -40°C to 70°C
  • Efficiency: 100.00 dBA
  • Distortion: 10% Max @ 2kHz, 1.5W

You May Also Be Interested in

Knowles
SPEAKER 1.275 KOHM SIDE PORT
Need more? Email Us
Mallory Sonalert Products Inc.
SPEAKER 8OHM 15W
Lowest to $244.7318
PUI Audio, Inc.
SPEAKER 4OHM 20W TOP PORT 86DB / Speakers Ferrite 90±20%Hz 30W 86±3dBA 4Ohm Square
Need more? Email Us
Knowles
SPEAKER SMD
Lowest to $27.5164
Knowles
SPEAKER RECT
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 400MW TOP PORT 93DB / 8 Ohms General Purpose Speaker 400 mW 640 Hz ~ 20 kHz Top Round
Need more? Email Us
PUI Audio, Inc.
SPEAKER 8OHM 300MW TOP PORT 87DB / Speakers Neodymium Iron Boron 1700±20%Hz 0.5W 87±3dBA 8Ohm Round Pin
Need more? Email Us
Knowles
SPEAKER SMD
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 1W TOP PORT 86DB
Lowest to $4.2672

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess