EN
  • EN
  • DE

FT231XS-U

Part No FT231XS-U
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB SERIAL FULL UART 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features USB Bridge, USB to UART USB 2.0 UART Interface 20-SSOP
Manufacturer FTDI, Future Technology Devices International Ltd
Series USBmadeEZ-UART, FT-X, X-Chip
Package Tube
Operating Temperature Range -40°C ~ 85°C
Package 20-SSOP (0.154", 3.90mm Width)
Case / Package 20-SSOP
Family Name FT231XS
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 768-1156-5, FT231XSU
Quantity per package 58
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872357-FT231XS-U
Ultra Librarian 3D Model Ultra Librarian FT231XS-U CAD Model

Description

FT231XS-U: USB to Full Handshake UART Interface Solution

The FT231XS-U is a versatile USB to serial UART (Universal Asynchronous Receiver/Transmitter) interface device from FTDI, Future Technology Devices International Ltd. This compact and reliable module is designed to provide a simple and efficient solution for adding a full handshake UART interface to USB connectivity projects.

Key Features

  • USB 2.0 Full-Speed Compatible: The device is fully compliant with the USB 2.0 specification and is backward compatible with USB 1.1.
  • Data Transfer Rates: Capable of data transfer rates from 300 baud to 3 Mbaud at TTL levels.
  • Integrated Clock Circuit: No external crystal, oscillator, or resonator is required with the FT231XS-U's integrated clock generation.
  • Flow Control and Handshaking: Supports full-handshake UART signaling and provides hardware and software flow control.
  • Low Power Consumption: The device features USB's suspend and resume operations with low USB bandwidth consumption.
  • FIFO Interface: A 512 byte receive buffer and 512 byte transmit buffer utilize buffer smoothing technology to allow for high data throughput.
  • Driver Support: Extensive driver support for a variety of operating systems including Windows, Mac OS, Linux, and Android.

Applications

The FT231XS-U is ideal for a range of applications, such as industrial control, data loggers, USB to RS232/RS422/RS485 converters, and USB instrumentation. Its extensive compatibility and simple design make it suitable for integration into existing systems as well as new product designs.

Package and Environmental Information

FTDI's FT231XS-U comes in a compact SSOP-20 package, which is lead-free (RoHS compliant) and suitable for reflow soldering to accommodate modern environmental and manufacturing requirements. The device also supports battery-charge detection, allowing for greater power management in portable applications.

With its robust feature set and proven reliability, the FT231XS-U from FTDI is an excellent choice for developers and engineers looking to bridge USB with UART interfaces in their digital communications projects.

You May Also Be Interested in

NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7732 $52.8248
29+ $3.5344 $102.4976
44+ $3.4150 $150.2600
63+ $3.1762 $200.1006
82+ $3.0568 $250.6576
103+ $2.9374 $302.5522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,435 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess