EN
  • EN
  • DE

CPS-8542-110PM

Part No CPS-8542-110PM
Manufacturer CUI Inc.
Catalog Alarms, Buzzers, and Sirens
Description BUZZER PIEZO 24V 85MM PNL MNT / Buzzers Indicator, Internally Driven Piezo 24 V 250mA 3.5kHz 105dB @ 24V, 100cm Panel Mount Wire Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Alarms, Buzzers, and Sirens
Mfr CUI Devices
Series CPS
Package Box
Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage - Rated 24 V
Voltage Range 12 ~ 25V
Frequency 3.5kHz
Technology Piezo
Operating Mode Warble
Sound Pressure Level (SPL) 105dB @ 24V, 100cm
Current - Supply 250mA
Port Location User Defined
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Panel Mount
Termination Wire Leads
Dimension 3.346" Dia (85.00mm)
Height - Seated (Max) 1.665" (42.30mm)
Base Product Number CPS-8542
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8531.80.9041
Other Names 102-CPS-8542-110PM
Standard Package 1
Win Source Part Number 1174554-CPS-8542-110PM
Ultra Librarian 3D Model Ultra Librarian CPS-8542-110PM CAD Model

Description

The CPS-8542-110PM from CUI Devices is an alarm, buzzer, and siren with wire leads termination. The CUI Devices CPS-8542-110PM is an alarm, buzzer, and siren.

  • Termination: Wire Leads
  • Package: Box
  • Series: CPS
  • Height - Seated (Max): 1.665 inches (42.30mm)
  • Product Category: Audio Products
  • Voltage Rating: 24V
  • ECCN: EAR99
  • Popularity: Moderately Popular
  • HTSUS Code: 8531.80.9041
  • Other Part Numbers: 102-CPS-8542-110PM

You May Also Be Interested in

Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
CUI Inc.
BUZZER MAGNETIC 5V 0.34X0.34 SMD
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 3.6V 7.5X7.5 SMD
Lowest to $8.3571
DB Unlimited.
BUZZER PIEZO 6V 53MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 26X20MM PNL MNT
Need more? Email Us
TDK Corporation
BUZZER PIEZO 3V 17MM TH
Lowest to $0.3968
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
CUI Inc.
BUZZER PIEZO 12V 13.7MM TH
Lowest to $3.6527

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess