EN
  • EN
  • DE

PSK-5D-5

Part No PSK-5D-5
Manufacturer CUI Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 5V 5W / Enclosed AC DC Converters 1 Output 5V 1A 85 ~ 305 VAC, 100 ~ 430 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr CUI Inc.
Series PSK-5D (5W)
Package Tray
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 305 VAC, 100 ~ 430 VDC
Voltage - Output 1 5V
Current - Output (Max) 1A
Power (Watts) 5 W
Applications Household Appliances, ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C (With Derating)
Efficiency 77.5%
Mounting Type Through Hole
Package / Case 5-DIP Module, 4 Leads
Size / Dimension 1.00" L x 1.00" W x 0.69" H (25.4mm x 25.4mm x 17.6mm)
Approval Agency CE, cURus
Standard Number 60335-1; 62368-1
Line Regulation ±0.5%
Load Regulation ±1%
Standard Package 60
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 1350442-PSK-5D-5
Ultra Librarian 3D Model Ultra Librarian PSK-5D-5 CAD Model

Description

The PSK-5D-5 is a 5W enclosed AC/DC converter from CUI Inc.

  • Input Voltage: 85~305 VAC, 100~430 VDC
  • Output Voltage: 5V
  • Current Output: 1A
  • Efficiency: 77.5%
  • Line Regulation: ±0.5%
  • Load Regulation: ±1%
  • Package: Tray
  • Standard Package: 60 Pieces
  • Mounting Type: Through Hole
  • Package / Case: 5-DIP Module, 4 Leads
  • Operating Temperature: -40°C to 85°C (with derating)

You May Also Be Interested in

Recom Power
DC DC CONVERTER 15V 45W
Lowest to $47.7272
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
CUI Inc.
DC DC CONVERTER 5V 10W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.63V 53W
Lowest to $89.5105
Vicor Corporation
DC DC CONVERTER 5V 50W
Lowest to $1,727.2727
Monolithic Power Systems Inc.
2.75V TO 6V, 3A, ULTRA-SMALL POW
Lowest to $4.3657
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $107.2654
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
CUI Inc.
DC DC CONVERTER 5V 1W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess