EN
  • EN
  • DE

TS02-66-130-BK-160-LCR-D

Part No TS02-66-130-BK-160-LCR-D
Manufacturer CUI Inc.
Catalog Tactile Switches
Description 6 X 6 MM, 13 MM ACTUATOR HEIGHT, / Tactile Switch SPST-NO Top Actuated Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Tactile Switches
Mfr CUI Devices
Series TS02
Package Bag
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 12VDC
Actuator Type Standard
Mounting Type Through Hole
Actuator Height off PCB, Vertical 13.00mm
Actuator Orientation Top Actuated
Termination Style PC Pin
Outline 6.00mm x 6.00mm
Illumination Non-Illuminated
Operating Force 160gf
Temperature Range - Operating -30°C ~ 80°C
Actuator Material Polyamide (PA66) , Nylon 6/6
Switch Travel 0.25mm
Mechanical Life 80,000 Cycles
Base Product Number TS02-66
Standard Package 1,000
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.50.9031
Win Source Part Number 1345600-TS02-66-130-BK-160-LCR-D
Ultra Librarian 3D Model Ultra Librarian TS02-66-130-BK-160-LCR-D CAD Model

Description

The TS02-66-130-BK-160-LCR-D is a SPST-NO tactile switch manufactured by CUI Devices.

  • Circuit Configuration: SPST-NO
  • Switch Function: off-mom
  • Actuator Type: standard
  • Switch Travel: 0.25mm
  • Operating Force: 160gf
  • Mechanical Life: 80,000 cycles
  • Contact Rating: 0.05A @ 12VDC
  • Actuation: top
  • Mounting Type: through-hole
  • Package: 1,000
  • Operating Temperature: -30°C to 80°C

You May Also Be Interested in

Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
Panasonic
Lowest to $2.3566
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.4546
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.1351
C&K Components
Right Angle Sealed Tact Switch for SMT | SWITCH TACTILE SPST-NO 1VA 32V
Lowest to $3.2124
Apem Inc.
Lowest to $8.4257
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.4444
Citizen
Switch operating force | SWITCH TACT SPST-NO 0.02A 12V
Lowest to $0.3176
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess