EN
  • EN
  • DE

GF1004M

Part No GF1004M
Manufacturer CUI Inc.
Catalog Speakers
Description SPEAKER 8OHM 6W TOP PORT 93DB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer CUI Inc.
Packaging Bulk
Status Active
Type Magnetic
Frequency Range 230Hz to 14kHz
Impedance 8 Ohm
Sound Pressure Level (SPL) 93dB
Power - Rated 6W
Maximum Power Dissipation 10W
Port Location Top
Shape Round, Square Frame
Material - Cone PET
Material - Magnet Ferrite
Termination Solder Eyelet(s)
Height - Seated (Max) 1.437" (36.50mm)
Win Source Part Number 1000745-GF1004M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GF1004M CAD Model

Description

The CUI Inc. 1000745-GF1004M is a magnetic speaker designed for use in audio products.

  • Frame: round or square frame
  • Port Location: top
  • Rated Power: 6W
  • Impedance: 8 Ohm
  • Frequency Range: 230Hz to 14kHz
  • Sound Pressure Level (SPL): 93dB
  • Maximum Power Dissipation: 10W
  • Cone Material: PET
  • Magnet Material: ferrite
  • Seated Height: 1.437" (36.50mm)
  • Supply and Demand Status: balanced

You May Also Be Interested in

Knowles
SPEAKER RECT
Need more? Email Us
PUI Audio, Inc.
SPEAKER 8OHM 200MW 80DB
Need more? Email Us
Same Sky
SPEAKER 8OHM 4W TOP PORT 87DB
Need more? Email Us
DB Unlimited.
SPEAKER 8OHM 2W TOP PORT 90DB
Need more? Email Us
Knowles
SPEAKER 550OHM SIDE PORT 100DB
Need more? Email Us
Knowles
SPEAKER 32OHM 10MW TOP PORT 65DB
Need more? Email Us
Knowles
SPEAKER
Need more? Email Us
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
Murata Electronics North America
BUZZER PIEZO 1.5V 22MM TH / Buzzers Transducer, Externally Driven Piezo 1.5 V 2kHz 75dB @ 1.5V, 10cm Through Hole PC Pins
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2034 $65.6272
18+ $6.7310 $121.1580
27+ $6.5207 $176.0589
37+ $6.3104 $233.4848
48+ $6.1000 $292.8000
64+ $5.4689 $350.0096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess