EN
  • EN
  • DE

AM29BL162CB-80RDPE1

Part No AM29BL162CB-80RDPE1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (A - B)
Description NOR Flash Parallel 3V/3.3V 16Mbit 1M x 16bit 80ns 52-Pin Die
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8542320050, 8542320050
Win Source Part Number 1026134-AM29BL162CB-80RDPE1
Categories OEM Parts(A-B)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29BL162CB-80RDPE1 CAD Model

Description

The AM29BL162CB-80RDPE1 is a 16 Mbit (2M x 8-Bit/1M x 16-Bit) CMOS 3.0 Volt-only, simultaneous operation Flash memory device manufactured by Cypress Semiconductor (now Infineon Technologies). It features a robust and reliable design, making it suitable for a wide range of embedded applications. Its simultaneous operation capabilities allow for read operations from one sector while another sector is being programmed or erased, improving system performance.

Applications

  • Embedded Systems: Commonly used in embedded systems requiring non-volatile storage for code and data.
  • Networking Devices: Employed in routers, switches, and other networking equipment for storing firmware and configuration data.
  • Industrial Control Systems: Integrated into industrial control systems for storing program code and operational parameters.
  • Automotive Systems: Used in automotive applications such as engine control units (ECUs) and infotainment systems for storing firmware and calibration data.
  • Consumer Electronics: Found in various consumer electronic devices, including digital cameras, MP3 players, and set-top boxes, for storing code and data.

Features

  • 16 Mbit Flash Memory: Provides 16 Mbits of non-volatile storage.
  • Simultaneous Operation: Allows read operations from one sector while another sector is being programmed or erased.
  • 3.0 Volt-Only Operation: Operates on a single 3.0V power supply, simplifying system design.
  • Sector Erase: Supports sector erase operations, allowing for selective erasure of memory blocks.
  • Fast Read Access Time: Features a fast read access time of 80 ns.

Benefits

  • Enhanced System Performance: Simultaneous operation capability improves overall system performance by allowing read operations during program/erase cycles.
  • Simplified System Design: 3.0V-only operation simplifies power supply requirements.
  • Increased Design Flexibility: Sector erase capability allows for more efficient memory management.
  • Reliable Data Storage: Non-volatile storage ensures data retention even when power is removed.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile storage requirements.

Additional Details

The AM29BL162CB-80RDPE1 is available in a 48-pin TSOP package, which is suitable for surface mount assembly. It supports both 8-bit and 16-bit data bus widths, providing flexibility in system design. The device also features a hardware reset input, which allows for easy system initialization. The memory is organized into uniform sectors, which can be individually erased. This allows for efficient memory management and reduces the time required to update stored data. The 80ns access time allows for fast data retrieval, which is critical for high-performance applications.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Sony
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess