EN
  • EN
  • DE

BCM4329EKUBG-P21

Part No BCM4329EKUBG-P21
Manufacturer Cypress Semiconductor Corp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1041+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 737299-BCM4329EKUBG-P21
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM4329EKUBG-P21 CAD Model

Description

The BCM4329EKUBG-P21 is a Cypress Semiconductor (formerly Broadcom) single-chip 802.11 a/b/g/n dual-band WLAN, Bluetooth 2.1+EDR & FM transceiver. It's designed for mobile and embedded applications requiring wireless connectivity.

Applications

  • Smartphones
  • Tablets
  • Portable media players
  • Gaming consoles
  • Wireless routers and access points

Features

  • Supports 802.11 a/b/g/n WLAN standards
  • Dual-band operation (2.4 GHz and 5 GHz)
  • Bluetooth 2.1 + EDR (Enhanced Data Rate)
  • Integrated FM transceiver
  • Advanced power management for mobile applications
  • Multiple antenna support (e.g., MIMO)

Benefits

  • Provides comprehensive wireless connectivity in a single chip
  • Enables high-speed WLAN connections
  • Supports Bluetooth for short-range communication and audio streaming
  • Allows for FM radio reception
  • Reduces board space and component count
  • Extends battery life in mobile devices

Additional Details

The BCM4329EKUBG-P21 integrates multiple wireless technologies into a single chip, offering a complete connectivity solution for mobile and embedded devices. Its dual-band WLAN support allows it to operate on both the 2.4 GHz and 5 GHz frequency bands, providing flexibility and avoiding interference in crowded wireless environments. The Bluetooth 2.1+EDR functionality enables short-range communication with other Bluetooth devices, such as headsets, speakers, and peripherals. The integrated FM transceiver allows the device to receive FM radio broadcasts.

The chip is designed with advanced power management features to minimize power consumption, which is crucial for battery-powered mobile devices. It supports multiple antenna configurations, including MIMO (Multiple-Input Multiple-Output), which can improve WLAN performance and range. The BCM4329EKUBG-P21 is typically used in applications where a small form factor, low power consumption, and comprehensive wireless connectivity are required. Its integrated functionality reduces the need for separate chips, simplifying the design and reducing the overall cost of the device.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess