EN
  • EN
  • DE

SK24EG30

Part No SK24EG30
Manufacturer NKK Switches
Catalog Navigation Switches, Joystick
Description SWITCH KEYLK 3POS DP3T 0.4VA 28V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer NKK Switches
Status Active
Circuit DP3T
Number of Positions 3
Switch Function On-On-On
Contact Timing Non-Shorting (BBM)
Current Rating 0.4VA (AC/DC)
Voltage Rating - AC 28V
Voltage Rating - DC 28V
Actuator Type Flat Key
Key Removable Positions 2 only
Angle of Throw 45°
Contact Finish Gold
Mounting Through Hole, Right Angle
Termination Style PC Pin
Features Process Sealed
Temperature Range - Operating -25°C to 70°C
Mechanical Life 30,000 Cycles
Electrical Life 10,000 Cycles
Win Source Part Number 1096604-SK24EG30
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SK24EG30 CAD Model

Description

The NKK Switches SK24EG30 is a DP3T switch that has a flat key actuator type. NKK Switches

  • Type: DP3T switch
  • Actuator Type: Flat key
  • Design: Process-sealed
  • Contact Finish: Gold
  • Current Rating: 0.4VA
  • Voltage Rating: 28V AC/DC
  • Mounting Style: Through-hole right-angle
  • Contact Timing: Non-shorting (BBM)
  • Mechanical Life: 30,000 cycles
  • Electrical Life: 10,000 cycles
  • Angle of Throw: 45 degrees
  • Key Removable Positions: Two
  • Operating Temperature Range: -25 to 70 degrees Celsius

You May Also Be Interested in

E-SWITCH
SWITCH NAV TACTILE 50MA 12V
Lowest to $3.5583
Grayhill Inc.
ROTARY ENCODER OPTICAL 20PPR / Joystick, 3 - Axis Digital (Mechanical Switch, Pulse) Output
Need more? Email Us
Apem Inc.
SWITCH JOYSTICK T-HANDLE HALL / Joystick, 1 - Axis Analog (Hall Effect) Output
Need more? Email Us
ALPS Electric
SWITCH NAVIGATION 50MA 12VDC
Lowest to $0.5745
Omron
SWITCH KEYLCK 2POS DPST 10A 110V / Keylock Switch 2 Position DPST-NO/NC 10A (AC/DC) 110 VAC 24 VDC Panel Mount
Need more? Email Us
C&K Components
SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
C&K Components
Navigation Switch, 2 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
C&K Components
SWITCH KEYLOCK 2POS SPDT 4A 125V / Keylock Switch 2 Position SPDT 4A (AC) 125 VAC DC Panel Mount, Snap-In
Need more? Email Us
C&K Components
Navigation Switch, 2 - Axis Digital (Mechanical Switch) Output
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8078 $68.4234
7+ $18.7140 $130.9980
10+ $18.1293 $181.2930
14+ $17.5445 $245.6230
18+ $16.9596 $305.2728
23+ $15.2051 $349.7173
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess