EN
  • EN
  • DE

A22TK-2LR-11-02

Part No A22TK-2LR-11-02
Manufacturer Omron
Catalog Navigation Switches, Joystick
Description SWITCH KEYLCK 2POS DPST 10A 110V  /  Keylock Switch 2 Position DPST-NO/NC 10A (AC/DC) 110 VAC 24 VDC Panel Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Keylock Switches
Mfr Omron Automation and Safety
Series A22TK
Package Bulk
Circuit DPST-NO/NC
Number of Positions 2
Switch Function On-Off, Off-On
Contact Timing Not Specified
Current Rating (Amps) 10A (AC/DC)
Voltage Rating - AC 110 V
Voltage Rating - DC 24 V
Actuator Type Tubular Key (Not Included)
Key Removable Positions Left
Angle of Throw 90°
Mounting Type Panel Mount
Termination Style Screw Terminal
Panel Cutout Dimensions Circular - 22.30mm Dia
Features IP65
Temperature Range - Operating -20°C ~ 70°C
Depth Behind Flange 54.70mm
Mechanical Life 100,000 Cycles
Electrical Life 100,000 Cycles
Base Product Number A22TK
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9020
Other Names 11004-8062,A22TK2LR1102
Standard Package 1
Win Source Part Number 1070887-A22TK-2LR-11-02
Ultra Librarian 3D Model Ultra Librarian A22TK-2LR-11-02 CAD Model

Description

The Omron Automation and Safety A22TK-2LR-11-02 is a keylock switch with a DPST-NO/NC circuit and an actuator type of tubular key (not included).

  • Circuit: DPST-NO/NC
  • Actuator Type: Tubular Key (not included)
  • Angle of Throw: 90°
  • Contact Timing: Not Specified
  • Current Rating: 10A (AC/DC)
  • Voltage Rating: 110V AC and 24V DC
  • Panel Cutout: Circular - 22.30mm Dia
  • Depth Behind Flange: 54.70mm
  • Temperature Range: -20°C ~ 70°C
  • Packaging: Bulk
  • ECCN: EAR99
  • Also Known As: 11004-8062 and A22TK2LR1102

You May Also Be Interested in

C&K Components
SWITCH NAVIGATION DGTL 50MA 24V
Need more? Email Us
E-SWITCH
SWITCH NAVIGATION DGTL 50MA 12V
Need more? Email Us
Alps Alpine
Multi-Directional Switches standard 12 detent, 6 pulse
Lowest to $1.6049
C&K Components
SWITCH NAVIGATION 10MA 24V
Need more? Email Us
NKK Switches
SWITCH KEYLK 3POS DP3T 0.4VA 28V
Lowest to $22.8078
C&K Components
Navigation Switch, 2 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
C&K Components
SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 2POS SPDT 3A 125V
Need more? Email Us
C&K Components
NAVIGATIONAL SWITCH, HIGH CURREN / Navigation Switch, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess