EN
  • EN
  • DE

TPA311GLFS

Part No TPA311GLFS
Manufacturer C&K Components
Catalog Navigation Switches, Joystick
Description SWITCH NAVIGATION DGTL 50MA 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Navigation Switch, 1 - Axis
Actuator Type Plunger for Cap
Switch Function 2-Way Directional, Center Select
Output Digital (Mechanical Switch)
Current Rating (Amps) 50mA (DC)
Voltage Rating - DC 24 V
Contact Finish Silver
Mounting Type Surface Mount
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 85°C
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1555815-TPA311GLFS
Ultra Librarian 3D Model Ultra Librarian TPA311GLFS CAD Model

Description

N

You May Also Be Interested in

Alps Alpine
Multi-Directional Switches w/ switch blck lever Standard knob
Need more? Email Us
E-SWITCH
SWITCH NAVIGATION DGTL 50MA 12V
Need more? Email Us
C&K Components
SWITCH NAVIGATION 10MA 24V
Need more? Email Us
C&K Components
SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
NKK Switches
SWITCH KEYLK 3POS DP3T 0.4VA 28V
Lowest to $22.8078
C&K Components
Navigation Switch, 2 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
C&K Components
SWITCH NAVIGATION 50MA 24V
Lowest to $1.6320
Apem Inc.
SWITCH JOYSTICK T-HANDLE HALL / Joystick, 1 - Axis Analog (Hall Effect) Output
Need more? Email Us
C&K Components
SWITCH NAVIGATION DGTL 50MA 24V
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess