EN
  • EN
  • DE

BCM5221A3KPB

Part No BCM5221A3KPB
Manufacturer Cypress Semiconductor Corp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1249
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 744755-BCM5221A3KPB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM5221A3KPB CAD Model

Description

The Cypress (formerly Broadcom) BCM5221A3KPB is a Fast Ethernet transceiver. It is designed to provide a physical layer interface for 10BASE-T and 100BASE-TX Ethernet networks. The BCM5221A3KPB is typically used in network interface cards (NICs), embedded systems, and other devices that require Ethernet connectivity.

Applications

  • Network Interface Cards (NICs): Provides Ethernet connectivity for desktop and laptop computers.
  • Embedded Systems: Used in embedded systems requiring Ethernet communication, such as industrial control systems and network appliances.
  • Printers: Integrated into network printers for wired network connectivity.
  • Gaming Consoles: Provides Ethernet connectivity for gaming consoles.
  • Set-Top Boxes: Used in set-top boxes for internet and network access.

Features

  • 10/100BASE-TX Support: Compliant with IEEE 802.3u standard, supporting data rates of 10 Mbps and 100 Mbps.
  • Integrated PHY: Includes an integrated physical layer (PHY) for simplified design and reduced component count.
  • Auto-Negotiation: Supports auto-negotiation for automatic selection of the highest supported data rate and duplex mode.
  • MII/RMII Interface: Provides Media Independent Interface (MII) or Reduced Media Independent Interface (RMII) for connection to the MAC layer.
  • Low Power Consumption: Designed for low power consumption, making it suitable for energy-efficient applications.

Benefits

  • Reliable Connectivity: Provides reliable Ethernet connectivity for various applications.
  • Cost-Effective: Offers a cost-effective solution for adding Ethernet connectivity.
  • Easy Integration: Simplified design and integrated PHY facilitate easy integration.
  • Wide Compatibility: Compatible with a wide range of Ethernet networks and devices.
  • Low Power: Reduces power consumption in network devices.

Additional Details

The BCM5221A3KPB supports various features such as full-duplex and half-duplex operation, flow control, and loopback testing. It operates at a voltage of 3.3V. The chip is typically available in a QFP package. It is designed to meet industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6128 $57.8048
39+ $2.9649 $115.6311
61+ $2.8725 $175.2225
84+ $2.7801 $233.5284
108+ $2.6865 $290.1420
144+ $2.4093 $346.9392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess