EN
  • EN
  • DE

BCM53405A0IFSBG P10

Part No BCM53405A0IFSBG P10
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case CBGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 717861-BCM53405A0IFSBG P10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM53405A0IFSBG P10 CAD Model

Description

The BCM53405A0IFSBG P10 is a highly integrated Gigabit Ethernet switch controller from Cypress Semiconductor (formerly Broadcom). It is designed for advanced networking applications, providing high-speed connectivity and advanced features for enterprise-class switches and routers. This chip supports a variety of advanced features, including VLANs, QoS, and link aggregation, enabling the development of robust and scalable network solutions.

Applications:

  • Enterprise-Class Ethernet Switches
  • High-Performance Routers
  • Managed Switches
  • Industrial Networking Equipment

Features:

  • 24-Port Gigabit Ethernet Switch: Provides high-density connectivity for up to 24 devices at Gigabit speeds (10/100/1000 Mbps).
  • Non-Blocking Architecture: Ensures high throughput by allowing simultaneous communication between all ports without performance degradation.
  • VLAN Support: Supports Virtual LANs (VLANs) for network segmentation and security.
  • QoS (Quality of Service): Provides advanced QoS features to prioritize network traffic and ensure optimal performance for critical applications.
  • Link Aggregation: Supports link aggregation for increased bandwidth and redundancy.
  • Integrated Address Lookup Table: Enables efficient packet forwarding based on MAC addresses.
  • Auto-Negotiation: Automatically detects and configures the speed and duplex mode of connected devices.
  • Auto-MDI/MDIX: Eliminates the need for crossover cables by automatically detecting and correcting cable polarity.

Benefits:

  • High Performance: Delivers exceptional throughput and low latency for demanding networking applications.
  • Scalable Connectivity: Provides high-density Gigabit Ethernet connectivity for growing networks.
  • Advanced Features: Supports VLANs, QoS, and link aggregation for enhanced network management and performance.
  • Reliable Operation: Ensures reliable data transfer with non-blocking architecture and advanced error correction.
  • Simplified Management: Offers comprehensive management features for easy configuration and monitoring.

The BCM53405A0IFSBG P10 is typically used in applications that require high performance, scalability, and advanced features. It is ideal for building enterprise-class switches and routers that can support a large number of users and devices. The integrated features, such as VLANs and QoS, enable network administrators to optimize network performance and security.

Technical Specifications:

  • Number of Ports: 24
  • Port Speed: 10/100/1000 Mbps
  • Switching Mode: Store-and-Forward
  • VLAN Support: Supported
  • QoS: Supported
  • Link Aggregation: Supported
  • Auto-Negotiation: Supported
  • Auto-MDI/MDIX: Supported

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess