EN
  • EN
  • DE

BCM5404KTB

Part No BCM5404KTB
Manufacturer Cypress Semiconductor Corp
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
RoHS State Request Verification
Win Source Part Number 752266-BCM5404KTB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM5404KTB CAD Model

Description

The BCM5404KTB is a single-chip Gigabit Ethernet transceiver from Broadcom (now Cypress Semiconductor Corp). It is designed for use in network interface cards (NICs), motherboards, and other networking applications requiring high-speed data transmission over copper cabling. This transceiver is known for its low power consumption and high performance.

Applications

  • Network Interface Cards (NICs): Used in desktop and server NICs to provide Gigabit Ethernet connectivity.
  • Motherboards: Integrated into motherboards to offer built-in Gigabit Ethernet ports.
  • Switches and Routers: Employed in entry-level switches and routers to handle Gigabit Ethernet traffic.
  • Embedded Systems: Integrated into embedded systems requiring high-speed network communication.

Features

  • 10/100/1000BASE-T Support: Supports all three data rates for Ethernet over copper: 10 Mbps, 100 Mbps, and 1000 Mbps.
  • Integrated PHY: Contains a complete Physical Layer (PHY) implementation, handling all analog and digital signal processing required for Ethernet communication.
  • Auto-Negotiation: Automatically detects and configures the link speed and duplex mode of the connected device.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for energy-sensitive applications.
  • MII/GMII/RGMII Interface: Provides flexible interface options for connecting to Media Access Controllers (MACs).
  • Advanced Signal Processing: Uses advanced digital signal processing techniques to improve signal quality and reduce noise.
  • Cable Diagnostics: Includes built-in cable diagnostics to help identify and troubleshoot cabling issues.

Benefits

  • High-Speed Connectivity: Enables Gigabit Ethernet connectivity, providing fast and reliable data transfer.
  • Ease of Integration: Simplifies system design with its integrated PHY and flexible interface options.
  • Reduced Power Consumption: Minimizes power usage, contributing to lower overall system power consumption.
  • Improved Signal Quality: Enhances signal integrity with advanced signal processing, ensuring reliable communication.
  • Simplified Troubleshooting: Facilitates troubleshooting with built-in cable diagnostics.

Technical Specifications

The BCM5404KTB typically operates at 3.3V and supports a wide range of operating temperatures. It is packaged in a compact form factor, making it suitable for space-constrained applications. The interface options (MII/GMII/RGMII) allow for compatibility with various MAC controllers. It adheres to IEEE 802.3 standards for Ethernet communication.

The device's robust design and comprehensive feature set make it a reliable and efficient solution for Gigabit Ethernet connectivity in a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess