EN
  • EN
  • DE

BCM54210SEB0IMLG

Part No BCM54210SEB0IMLG
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 717864-BCM54210SEB0IMLG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM54210SEB0IMLG CAD Model

Description

The BCM54210SEB0IMLG is a single-port Gigabit Ethernet transceiver from Cypress Semiconductor Corp (now Infineon Technologies). It is designed for high-performance networking applications requiring reliable and efficient data transmission. This transceiver integrates all the necessary functions to transmit and receive data over a copper Ethernet cable, adhering to the Gigabit Ethernet standard (IEEE 802.3ab).

Applications

  • Network Interface Cards (NICs): Used in desktop and server NICs to provide Gigabit Ethernet connectivity.
  • Switches and Routers: Integrated into Ethernet switches and routers to handle high-speed data traffic.
  • Embedded Systems: Employed in embedded systems requiring Gigabit Ethernet communication capabilities.
  • Industrial Automation: Used in industrial networking equipment for reliable data transfer.
  • Multimedia Devices: Found in devices requiring high-bandwidth network connectivity, such as media servers.

Features

  • Single-Port Gigabit Ethernet: Supports 1000BASE-T, 100BASE-TX, and 10BASE-T Ethernet standards.
  • Integrated PHY: Contains a complete Physical Layer (PHY) implementation for Ethernet communication.
  • Low Power Consumption: Designed for energy-efficient operation, reducing overall system power requirements.
  • Advanced Signal Processing: Incorporates advanced signal processing techniques for robust performance in noisy environments.
  • Auto-Negotiation: Automatically detects and configures the link speed and duplex mode with the connected device.
  • MII/GMII/RGMII Interface: Offers flexible interface options for connecting to Ethernet MAC controllers.
  • Built-in Loopback Testing: Supports built-in loopback testing for easy diagnostics and troubleshooting.
  • Cable Diagnostics: Provides cable diagnostic capabilities to identify cable faults and connectivity issues.

Benefits

  • High Performance: Delivers Gigabit Ethernet speeds for fast and efficient data transfer.
  • Reliable Communication: Ensures reliable data transmission even in challenging environments.
  • Low Power Consumption: Reduces energy consumption and lowers operating costs.
  • Easy Integration: Simplifies system design with its integrated PHY and flexible interface options.
  • Cost-Effective: Offers a cost-effective solution for Gigabit Ethernet connectivity.
  • Improved Network Efficiency: Optimizes network performance through advanced signal processing and auto-negotiation.
  • Simplified Troubleshooting: Enables easy diagnostics and troubleshooting with built-in loopback testing and cable diagnostics.

The BCM54210SEB0IMLG is typically packaged in a QFN (Quad Flat No-leads) package, ensuring a compact footprint and excellent thermal performance. It requires a 3.3V power supply for operation. The transceiver is designed to meet stringent industry standards for EMI (electromagnetic interference) and ESD (electrostatic discharge) protection. Its robust design and comprehensive feature set make it a suitable choice for a wide range of Gigabit Ethernet applications.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3428 $58.0284
8+ $15.8709 $126.9672
12+ $15.3754 $184.5048
16+ $14.8799 $238.0784
21+ $14.3832 $302.0472
27+ $12.8956 $348.1812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess