EN
  • EN
  • DE

BCM56450LB0KFSBG

Part No BCM56450LB0KFSBG
Manufacturer Cypress Semiconductor Corp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case FCBGA-1760
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 729986-BCM56450LB0KFSBG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCM56450LB0KFSBG CAD Model

Description

The BCM56450LB0KFSBG is a high-performance switch device designed for various networking applications. This integrated circuit from Cypress Semiconductor Corp (now part of Infineon) is engineered to provide efficient data switching capabilities within enterprise and data center environments.

Applications

  • Data Center Switching
  • Enterprise Network Routers
  • Top-of-Rack (ToR) Switches
  • Aggregation Switches
  • Core Network Infrastructure

Features

  • High-density Gigabit Ethernet port support.
  • Advanced Quality of Service (QoS) capabilities for traffic prioritization.
  • Virtual Output Queuing (VOQ) for congestion management.
  • Integrated packet buffer memory for handling burst traffic.
  • Support for various Ethernet standards, including 10GbE and 40GbE.
  • Energy Efficient Ethernet (EEE) support for reduced power consumption.
  • Comprehensive set of management and monitoring features.
  • Advanced security features, including access control lists (ACLs).

Benefits

  • Enables high-performance and scalable network solutions.
  • Improves network efficiency through advanced QoS and traffic management.
  • Reduces network latency and improves application performance.
  • Lowers operational costs through energy-efficient design.
  • Simplifies network management and troubleshooting.
  • Enhances network security and protects against unauthorized access.

Additional Details

The BCM56450LB0KFSBG offers a rich set of features that make it suitable for demanding network environments. It supports a wide range of protocols and standards, including VLANs, Link Aggregation Control Protocol (LACP), and various routing protocols. The device is typically packaged in a BGA (Ball Grid Array) for surface mount assembly onto printed circuit boards.

The device's performance is highly dependent on proper configuration and integration within the larger network architecture. Careful consideration must be given to thermal management and power supply design to ensure reliable operation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $348.9070 $348.9070
2+ $312.8133 $625.6266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 619 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess