EN
  • EN
  • DE

CY14B104NA-ZS25XET

Part No CY14B104NA-ZS25XET
Manufacturer Cypress Semiconductor Corp
Catalog IT infrastructure Memory
Description nvSRAM 256kbx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455589-CY14B104NA-ZS25XET
Manufacturer Cypress Semiconductor Corp
Package Tape & Reel (TR)
Product Status Active
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 4Mbit
Memory Organization 256K x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 25ns
Access Time 25ns
Voltage - Supply 3V ~ 3.6V
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 44-TSOP (0.400", 10.16mm Width)
Supplier Device Package 44-TSOP II
Ultra Librarian 3D Model Ultra Librarian CY14B104NA-ZS25XET CAD Model

Description

The CY14B104NA-ZS25XET is a non-volatile static RAM (nvSRAM) component with a capacity of 256kbx16, manufactured by Cypress, a leader in the production of memory and other semiconductor devices. Its defining feature is its non-volatile memory, meaning it can retain data without power, making it extremely reliable for applications that require data persistence after power loss. With its high-speed data access rates and low power consumption, it is ideal for critical data logging, automotive, industrial, and medical applications where data integrity and reliability are paramount. The '-ZS25XET' suffix denotes specific packaging and temperature grade options, indicating its suitability for extreme environmental conditions, ensuring performance stability across various operating temperatures.

You May Also Be Interested in

Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess