EN
  • EN
  • DE

CY14E256LA-SZ45XI

Part No CY14E256LA-SZ45XI
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description 256 Kbit (32K x 8) nvSRAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 45ns
Access Time 45ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-SOIC (0.295", 7.50mm Width)
Manufacturer Package 32-SOIC
Win Source Part Number 1163989-CY14E256LA-SZ45XI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Family Name CY14E256LA
Introduction Date January 19, 2009
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CY14E256LA-SZ45XI CAD Model

Description

The CY14E256LA-SZ45XI manufactured by Cypress Semiconductor Corp is a Non-Volatile SRAM (NVSRAM) electronic component.

  • Memory Size: 256Kb (32K x 8)
  • Memory Type: Non-Volatile
  • Operating Supply Voltage: 4.5 V to 5.5 V
  • Access Time: 45ns
  • Package: 32-SOIC (0.295", 7.50mm Width)
  • Technology: NVSRAM
  • Memory Interface: Parallel
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Estimated EOL date: 2023
  • Alternative parts available: DS1230AB-70-IND, DS1330YP-70, and DS1230Y-70

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 48VFBGA
Lowest to $4.7933
Cypress Semiconductor Corp
IC SRAM 4.5M PARALLEL 100TQFP / 4-Mbit (128K x 36) Pipelined Sync SRAM
Lowest to $8.1393
Alliance Memory, Inc.
IC SRAM 2MBIT PARALLEL 48TFBGA
Lowest to $4.3703
ISSI, Integrated Silicon Solution Inc
IC SRAM 18M PARALLEL 165TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 9MBIT PARALLEL 100TQFP
Lowest to $6.7233
Cypress Semiconductor Corp
IC NVSRAM 16MBIT PAR 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC NVSRAM 256KBIT SPI 16SOIC
Lowest to $19.0520
Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit (256K x 36/512K x 18) Pipelined SRAM with NoBL Architecture
Lowest to $131.9045
IDT, Integrated Device Technology Inc
IC SRAM 4M PARALLEL 44TSOP II / 3.3V CMOS Static RAM
Lowest to $7.6015

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,198 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess