EN
  • EN
  • DE

CY15V104QN-50SXI

Part No CY15V104QN-50SXI
Manufacturer Cypress Semiconductor Corp
Catalog IT infrastructure Memory
Description F-RAM 512kx8 (4Mb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455798-CY15V104QN-50SXI
Manufacturer Cypress Semiconductor Corp
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format FRAM
Technology FRAM (Ferroelectric RAM)
Memory Size 4Mbit
Memory Organization 512K x 8
Memory Interface SPI
Clock Frequency 50MHz
Voltage - Supply 1.71V ~ 1.89V
Operating Temperature -40°C ~ 85°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian CY15V104QN-50SXI CAD Model

Description

The CY15V104QN-50SXI is a premier Ferroelectric RAM (F-RAM or FRAM) product manufactured by Cypress, a company recognized for its innovative contributions to the semiconductor and memory industry. This device falls within the memory category, with a specific emphasis on the F-RAM subcategory, indicating its utilization of ferroelectric properties to offer non-volatile data storage solutions. Featuring a 4Mb capacity (organized as 512kx8), this F-RAM provides an exceptional blend of speed and reliability, making it ideal for applications that depend on rapid data access and high integrity, such as industrial automation systems, automotive electronics, and medical devices. Its notable attributes include extremely low power consumption, fast write speeds, and a remarkable endurance level, supporting billions of write-erase cycles, thereby making it a superior alternative to traditional EEPROM and flash memory in terms of performance and operational lifespan. The CY15V104QN-50SXI represents a pivotal advancement in memory technology, catering to the evolving needs of sophisticated electronic applications.

You May Also Be Interested in

Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess