The CY2281PVC-2S is a clock synthesizer from Cypress Semiconductor, designed for various applications requiring precise and stable clock signals. This device provides a cost-effective solution for generating multiple clock frequencies from a single crystal or reference clock input. It's particularly suitable for consumer electronics, networking devices, and other applications needing synchronized timing.
Applications
- Consumer electronics (e.g., set-top boxes, DVD players)
- Networking equipment (e.g., routers, switches)
- Industrial control systems
- Computer peripherals
- Embedded systems
Features
- Generates multiple clock frequencies
- Uses a single crystal or reference clock input
- Integrated Phase-Locked Loop (PLL)
- Low jitter performance
- Programmable output frequencies
- Supports various output clock formats
- Small form factor package
- Low power consumption
Benefits
- Provides accurate and stable clock signals
- Simplifies clock tree design
- Reduces component count and BOM cost
- Improves system performance with low jitter clocks
- Offers flexibility in clock frequency selection
- Enhances system reliability
- Reduces power consumption in portable devices
Additional Details
The CY2281PVC-2S typically operates from a 3.3V power supply. It can be programmed to generate different output frequencies based on the application's needs. The integrated PLL ensures stability and minimizes jitter in the generated clock signals. The specific frequency ranges, jitter specifications, and other technical details can be found in the official Cypress Semiconductor datasheet for the CY2281PVC-2S. Its compact size makes it ideal for space-constrained applications.