The CY2308SI-4T is a high-performance, low-skew, zero delay buffer from Cypress Semiconductor Corp. It's designed to distribute high-speed clock signals in a variety of digital systems, ensuring minimal signal degradation and consistent timing across multiple devices. This clock buffer is particularly useful in applications where precise clock synchronization is critical for optimal system performance.
Applications
- Clock distribution networks in servers.
- Networking equipment such as routers and switches.
- High-speed data communication systems.
- Graphics cards and other display systems.
- Motherboards and other computer platforms.
Features
- Zero delay buffer: Minimizes the delay between input and output clock signals.
- Low skew: Ensures that the output clock signals arrive at different destinations with minimal timing differences.
- High-frequency operation: Supports high-speed clock signals.
- Multiple output channels: Provides multiple clock outputs from a single input.
- Low jitter: Reduces the variation in the timing of the clock signal.
- 3.3V Power Supply Operation.
Benefits
- Improved system performance due to precise clock synchronization.
- Reduced timing errors and increased data reliability.
- Simplified clock distribution design.
- Enhanced signal integrity.
- Lower overall system cost.
Additional Details
The CY2308SI-4T typically operates at 3.3V and comes in a standard surface-mount package. It's designed for use in systems requiring high-performance clock distribution. The device's low skew and zero delay characteristics are essential for maintaining signal integrity and ensuring proper operation of high-speed digital circuits. Specific operating frequency will vary based on part revision. Please consult the datasheet for electrical characteristics.