EN
  • EN
  • DE

CY27C010-150WMB

Part No CY27C010-150WMB
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description CY27C010-150WMB Cy
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054107-CY27C010-150WMB
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY27C010-150WMB CAD Model

Description

The CY27C010-150WMB is a high-performance 1 Mbit (128K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Cypress Semiconductor. It's designed for applications requiring non-volatile storage of data or program code, where the data needs to be retained even when power is removed. The '150' in the part number typically indicates an access time of 150 nanoseconds.

Applications

  • Embedded systems for storing firmware and boot code.
  • Microcontroller-based applications requiring non-volatile memory.
  • Industrial control systems for storing configuration data.
  • Consumer electronics devices for storing program code.
  • Instrumentation and test equipment for storing calibration data.

Features

  • 1 Mbit (128K x 8) memory organization: Provides ample storage capacity for code and data.
  • Fast access time (150 ns): Enables quick retrieval of stored information.
  • CMOS technology: Offers low power consumption and high noise immunity.
  • UV erasable: Allows the memory to be erased and reprogrammed using ultraviolet light.
  • TTL-compatible inputs and outputs: Ensures compatibility with standard logic circuits.
  • Single 5V power supply: Simplifies power supply requirements.
  • Available in a JEDEC-standard package: Facilitates easy integration into existing systems.

Benefits

  • Non-volatile storage: Retains data even when power is removed, ensuring reliable operation.
  • Fast access time: Enables quick execution of code and retrieval of data.
  • Low power consumption: Reduces power dissipation and extends battery life in portable applications.
  • Reprogrammability: Allows the memory to be updated with new code or data as needed.
  • Easy integration: Compatible with standard logic circuits and available in a standard package.

Additional Details

The CY27C010-150WMB typically operates from a single 5V power supply. The erase cycle is performed by exposing the chip to ultraviolet light through a quartz window on the package. The programming is performed using standard EPROM programmers. Please consult the Cypress Semiconductor datasheet for detailed electrical characteristics, timing diagrams, and programming specifications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess