EN
  • EN
  • DE

CY27C128-200JC

Part No CY27C128-200JC
Manufacturer Cypress Semiconductor Corp
Catalog HOT - SALES and EOL Components (B - C)
Description 128K (16K x 8-Bit) CMOS EPROM / EPROM OTP 128K-bit 16K x 8 200ns 32-Pin PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 248372-CY27C128-200JC
Popularity Medium
Supply and Demand Status Limited
Family Name CY27C128
Introduction Date February 01, 1994
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CY27C128-200JC CAD Model

Description

CY27C128-200JC Description

The CY27C128-200JC is a high-performance, electrically programmable read-only memory (EPROM) that supports various applications requiring non-volatile data storage. With a 128Kb capacity, this component provides reliability and speed, making it suitable for demanding applications.

Applications

  • Embedded systems
  • Industrial automation
  • Consumer electronics
  • Networking equipment

Features and Benefits

  • High capacity: 128Kb for large data storage requirements
  • Fast access times: 200ns access time for quick data retrieval
  • Reliability: Durable and stable data retention over a wide range of temperatures
  • Compatibility: Suitable for integration with various microprocessors

The CY27C128-200JC is ideal for applications where fast and reliable data access is critical. Its non-volatile nature ensures data retention even when power is removed.

You May Also Be Interested in

Anaren
Ultra Low Profile 0805 Balun 75Ω to 75Ω Balanced / RF Transformer 1:1 6 Terminal SMD
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 3uH 30% 100KHz 4.3A 0.024Ohm DCR T/R
Need more? Email Us
KEC
Need more? Email Us
Rohm Semiconductor
Machine Screw Slot Drive
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 5 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $1.9092
Toko America Inc.
Need more? Email Us
Pulse
Lowest to $6.2566
Intersil
Need more? Email Us
JST Sales America Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess