EN
  • EN
  • DE

CY27C512-120WC

Part No CY27C512-120WC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 64K X 8 UVPROM 120 ns CDIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019655-CY27C512-120WC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY27C512-120WC CAD Model

Description

The CY27C512-120WC is a high-performance CMOS Erasable Programmable Read-Only Memory (EPROM) from Cypress Semiconductor. It is a 512K-bit memory organized as 64K words of 8 bits. This EPROM is designed for applications requiring non-volatile storage and fast access times.

Applications:

  • Embedded Systems: Storage of firmware, boot code, and configuration data in embedded systems.
  • Industrial Control Systems: Storage of control algorithms and parameters in industrial automation equipment.
  • Telecommunications Equipment: Program storage in communication devices.
  • Instrumentation: Storing calibration data and program code in test and measurement instruments.
  • Consumer Electronics: Used in various consumer electronic devices for storing firmware and configuration settings.

Features:

  • High Speed: Offers a fast access time of 120 ns, ensuring quick data retrieval.
  • Low Power Consumption: CMOS technology results in low power consumption, making it suitable for battery-powered applications.
  • Erasable and Programmable: Can be erased and reprogrammed, allowing for firmware updates and modifications.
  • Industry-Standard Pinout: Compatible with industry-standard EPROM pinouts, simplifying design and integration.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in various system designs.

Benefits:

  • Non-Volatile Memory: Retains data even when power is removed, ensuring reliable storage of critical information.
  • Fast Access Time: Enables quick execution of code and retrieval of data, improving system performance.
  • Reprogrammability: Allows for easy updates and modifications to stored data, extending product lifespan and functionality.
  • Low Power Operation: Reduces energy consumption, making it suitable for portable and battery-powered devices.
  • Easy Integration: Simplifies design and integration into existing systems due to its industry-standard pinout.

Additional Details:

The CY27C512-120WC is typically packaged in a ceramic DIP (Dual In-Line Package) with a quartz window for UV erasure. The device is erased by exposing it to ultraviolet light with a wavelength of 2537 Angstroms through the quartz window. After erasure, the EPROM can be programmed using standard EPROM programmers. The programming process involves applying specific voltage levels to the address and data lines to store the desired data. It's crucial to follow the manufacturer's guidelines for erasing and programming to ensure proper operation and prevent damage to the device. The CY27C512-120WC is a reliable and versatile memory solution for various applications requiring non-volatile storage and fast access times.

You May Also Be Interested in

Sagami
Need more? Email Us
NEC
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess