EN
  • EN
  • DE

CY29653AC

Part No CY29653AC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 3.3V 125-MHz 8-Output Zero Delay Buffer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164169-CY29653AC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY29653AC CAD Model

Description

The CY29653AC is a clock generator from Cypress Semiconductor Corp, designed for a variety of timing applications. As an end-of-life product, it is important to note its availability may be limited.

Applications:

      
  • Networking equipment: Routers, switches, and other networking devices requiring precise clock signals.
  •   
  • Communication systems: Telecom infrastructure, base stations, and satellite communication systems.
  •   
  • Industrial automation: Programmable logic controllers (PLCs), motor drives, and other industrial control systems.
  •   
  • Instrumentation: Test and measurement equipment requiring accurate timing references.
  •   
  • Consumer electronics: High-end audio and video equipment.

Features:

      
  • Clock generation: Generates multiple clock signals from a single input frequency.
  •   
  • Low jitter: Provides clock signals with minimal jitter for optimal performance.
  •   
  • Programmable: Offers programmable frequency and phase adjustments for flexibility.
  •   
  • Multiple output options: Supports various output formats, including LVPECL, LVDS, and CMOS.
  •   
  • Compact package: Available in a small form factor for space-constrained applications.

Benefits:

      
  • Improved system performance: Low-jitter clock signals enhance the performance of digital systems.
  •   
  • Reduced BOM cost: Integrated clock generation reduces the number of external components.
  •   
  • Increased design flexibility: Programmable features allow for customization and optimization.
  •   
  • Simplified system design: Integrated functionality simplifies the design process.
  •   
  • Reliable operation: Cypress Semiconductor products are known for their reliability and robustness.

Additional Details:

Specific technical specifications, such as frequency range, output voltage levels, and power consumption, may vary depending on the exact configuration. Refer to the Cypress Semiconductor Corp datasheet for detailed information on the CY29653AC clock generator.

You May Also Be Interested in

Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess