EN
  • EN
  • DE

CY2XF23FLXCT

Part No CY2XF23FLXCT
Manufacturer Cypress Semiconductor Corp
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC XTAL 690MHZ 6CLCC  /  Oscillator, Crystal IC 690MHz 6-CLCC (5x3.2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Cypress Semiconductor Corp
Package Tape & Reel (TR)
Product Status Obsolete
Type Oscillator, Crystal
Frequency 690MHz
Voltage - Supply 2.375V ~ 3.465V
Current - Supply 120 mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 6-CLCC
Supplier Device Package 6-CLCC (5x3.2)
Mounting SMD (SMT)
Base Product Number CY2XF23
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-CY2XF23FLXCT,CYPCYPCY2XF23FLXCT,2156-CY2XF23FLXCT-CYTR-ND
Standard Package 1,000
Win Source Part Number 1054131-CY2XF23FLXCT
Ultra Librarian 3D Model Ultra Librarian CY2XF23FLXCT CAD Model

Description

The CY2XF23FLXCT is a Programmable Clock Generator from Cypress Semiconductor, designed to provide flexible clocking solutions for a wide range of applications. This device allows users to generate multiple clock frequencies from a single reference clock, offering significant advantages in system design and reducing the need for multiple discrete clock sources.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for clock generation and distribution.
  • Consumer Electronics: Integrated into set-top boxes, gaming consoles, and audio/video equipment for precise timing control.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), motor drives, and other industrial control systems.
  • Data Acquisition Systems: Provides clock signals for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Embedded Systems: Used in various embedded applications requiring flexible clock generation capabilities.

Features

  • Programmable Frequency Synthesis: Allows users to generate a wide range of output frequencies from a single reference clock.
  • Multiple Output Clocks: Provides multiple independent clock outputs, each with configurable frequency and phase.
  • Low Jitter: Offers low jitter performance, ensuring high clock signal integrity.
  • I2C Interface: Enables easy programming and configuration via an I2C serial interface.
  • Small Form Factor: Available in a compact package, suitable for space-constrained applications.

Benefits

  • Flexibility: Provides a highly flexible clocking solution that can be easily adapted to different system requirements.
  • Reduced BOM Cost: Eliminates the need for multiple discrete clock sources, reducing bill of materials (BOM) cost.
  • Improved Performance: Offers low jitter performance, improving the overall performance of the system.
  • Simplified Design: Simplifies system design by providing a single, integrated clocking solution.
  • Reduced Power Consumption: Optimizes power consumption by generating only the required clock frequencies.

Additional Details

The CY2XF23FLXCT typically supports a wide input frequency range and can generate output frequencies up to a specified maximum. The device includes features such as frequency margining, output enable/disable controls, and glitch-free switching. It operates over a specified temperature range and is available in various package options. Detailed technical specifications, including frequency ranges, jitter performance, and power consumption, can be found in the device datasheet. The CY2XF23FLXCT is commonly used with a crystal oscillator as a reference clock source, though it can also accept external clock inputs. Proper power supply decoupling and grounding techniques are essential for optimal performance.

You May Also Be Interested in

Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Need more? Email Us
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Lowest to $13.5198
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.7841
ON Semiconductor
Programmable Timer
Lowest to $0.1842
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
NEC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
Intersil Corporation
CMOS Programmable Interval Timer
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess