EN
  • EN
  • DE

CY37128P100-100AXI

Part No CY37128P100-100AXI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 5V, 3.3V, ISRTM High-Performance CPLDs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164233-CY37128P100-100AXI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY37128P100-100AXI CAD Model

Description

The CY37128P100-100AXI is a Programmable Logic Device (PLD) from Cypress Semiconductor, offering a flexible and configurable platform for implementing custom logic circuits. Due to its end-of-life status, availability may be limited.

Applications:

  • Industrial Automation: Control systems, motor control, and process automation applications.
  • Telecommunications: Signal processing, data communication, and network interface applications.
  • Consumer Electronics: Custom logic implementation in various consumer devices, such as audio/video equipment.
  • Medical Devices: Control and monitoring functions in medical instrumentation.
  • Aerospace and Defense: Embedded systems, control systems, and data acquisition in aerospace and defense applications.

Features:

  • Programmable Logic Array: Configurable AND/OR array for implementing custom logic functions.
  • High-Speed Performance: 100 MHz operating frequency enables high-speed data processing.
  • Low Power Consumption: Designed for low power operation, suitable for portable and battery-powered devices.
  • Flexible I/O: Programmable I/O pins for interfacing with a variety of external devices.
  • On-Chip Memory: Internal memory for storing configuration data and application code.

Benefits:

  • Design Flexibility: Allows designers to implement custom logic functions tailored to specific application requirements.
  • Reduced Time to Market: Facilitates rapid prototyping and development of custom logic solutions.
  • Lower System Cost: Reduces the need for discrete logic components, resulting in lower overall system cost.
  • Improved Performance: High-speed operation enables efficient processing of data and control signals.
  • Increased Reliability: Cypress Semiconductor products are known for their reliability and long-term performance.

Additional Details:

The CY37128P100-100AXI is typically programmed using Cypress's development tools. Consult the Cypress Semiconductor datasheet for detailed technical specifications, including voltage requirements, timing parameters, and pinout information.

You May Also Be Interested in

Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess